The DS90C402MX is a receiver integrated circuit (IC) that belongs to the Interface - Drivers, Receivers, Transceivers category of electronic components.
- Data Rate: It is designed to operate with a data rate of 155.5Mbps and is compatible with the LVDS protocol.
- Mounting and Package: The DS90C402MX is a surface mount device, packaged in an 8-SOIC package with a width of 3.90mm.
- Voltage Supply: It requires a voltage supply between 4.5V and 5.5V.
- Temperature Range: With a temperature range of -40°C to 85°C, this IC is suitable for various applications.
- Status and Manufacturer: The DS90C402MX is an active product manufactured by National Semiconductor (TI).