EN
  • EN
  • DE

DS90C241IVS

Part No DS90C241IVS
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description LINE DRIVER, 1 FUNC, 24 DRIVER, / 840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Function Serializer
Data Rate 840Mbps
Input Type LVCMOS
Output Type FPD-Link II, LVDS
Number of Inputs 24
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Standard Package 74 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586847-DS90C241IVS
Ultra Librarian 3D Model Ultra Librarian DS90C241IVS CAD Model

Description

The DS90C241IVS is a serializer integrated circuit used in interface applications.

  • Interface Support: FPD-Link II
  • Output Type: LVDS
  • LVCMOS Inputs: 24
  • Supply Voltage Range: 3V to 3.6V
  • Data Rate: 840Mbps
  • Function: Serializer
  • Outputs: 1
  • Package Type: 48-TQFP
  • Mounting Type: Surface Mount
  • Manufacturer: National Semiconductor (TI)
  • Product Status: Active
  • Applications: Automotive and Industrial

You May Also Be Interested in

Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5597 $60.4776
19+ $6.2028 $117.8532
29+ $6.0090 $174.2610
40+ $5.8151 $232.6040
52+ $5.6213 $292.3076
69+ $5.0397 $347.7393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess