EN
  • EN
  • DE

DS75464N

Part No DS75464N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056220-DS75464N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS75464N CAD Model

Description

The DS75464N is a high-voltage, high-current Darlington transistor array from National Semiconductor (now Texas Instruments). It consists of seven NPN Darlington pairs, each capable of sinking up to 500mA of current and withstanding voltages up to 100V. These arrays are designed for interfacing low-level logic signals to high-current or high-voltage loads. The DS75464N is specifically designed as an alternative to the Sprague ULN2004A series, providing similar functionality and pinout compatibility.

Applications:

  • Relay drivers: Driving relays in various industrial and automotive applications.
  • Solenoid drivers: Controlling solenoids in machinery and automation equipment.
  • Lamp drivers: Driving indicator lamps and other lighting elements.
  • Stepper motor drivers: Interfacing with stepper motor control circuitry.
  • Logic buffers: Amplifying logic signals to drive higher current loads.
  • Line drivers: Driving signals over long distances with minimal signal degradation.
  • LED displays: Driving multiple LEDs in display applications.

Features:

  • Seven independent Darlington pairs: Enables simultaneous control of multiple loads.
  • High output voltage: Capable of withstanding up to 100V.
  • High output current: Each Darlington pair can sink up to 500mA.
  • Input clamp diodes: Protect the input circuitry from voltage transients.
  • TTL, DTL, and CMOS compatibility: Interfaces easily with various logic families.
  • Common emitter configuration: Provides high current gain.
  • Standard DIP package: Easy to integrate into existing circuits.

Benefits:

  • Simplified interface between logic circuits and high-power loads.
  • Reduced component count due to integrated Darlington arrays.
  • Increased system reliability due to robust design and protection features.
  • Improved system performance with high current and voltage handling capabilities.
  • Easy to use and integrate into existing designs.

Additional Details:

The DS75464N typically comes in a 16-pin DIP (Dual In-line Package). Each Darlington pair consists of two NPN transistors connected in a Darlington configuration, providing high current gain. The input clamp diodes protect the input transistors from negative voltage transients, which can occur when driving inductive loads. The device is suitable for a wide range of applications where high-current or high-voltage loads need to be controlled by low-level logic signals. Its pinout is designed for drop-in replacement of ULN2004A devices.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess