EN
  • EN
  • DE

DS26C32TN

Part No DS26C32TN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018766-DS26C32TN
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26C32TN CAD Model

Description

The DS26C32TN is a quad differential line receiver from National Semiconductor (now Texas Instruments), designed for balanced or unbalanced digital data transmission. It is commonly used in applications adhering to RS-422 and RS-423 standards. The device translates differential input signals to single-ended output signals, providing a reliable interface between digital systems and communication lines.

Applications:

  • RS-422 Communication: Used as a receiver in RS-422 communication systems, ensuring reliable data reception over moderate distances.
  • RS-423 Communication: Can be configured for RS-423 applications, providing a single-ended output from a differential input.
  • Data Acquisition Systems: Integrated into systems to receive data from remote sensors or instruments.
  • Industrial Control Systems: Used in industrial environments to receive data from control units, sensors, and actuators.
  • Computer Peripherals: Employed in interfaces for printers, plotters, and other peripherals.

Features:

  • Quad Receiver: Contains four independent differential line receivers in a single package.
  • High Input Impedance: Presents a high input impedance to the transmission line, minimizing loading effects.
  • Wide Common-Mode Range: Operates over a wide common-mode voltage range, providing flexibility in various application environments.
  • TTL Compatible Outputs: Outputs are compatible with TTL logic levels, simplifying interfacing with digital systems.
  • High Noise Immunity: Designed to reject common-mode noise, ensuring reliable data reception.
  • Single 5V Supply: Operates from a single 5V power supply, simplifying power supply design.

Benefits:

  • Reliable Data Reception: Differential inputs ensure reliable data reception even in noisy environments.
  • Versatile Applications: Can be used in various communication standards and applications.
  • Easy Interfacing: TTL compatible outputs simplify interfacing with digital systems.
  • High Integration: Quad receiver configuration reduces component count and board space.
  • Robust Performance: Designed to withstand harsh industrial environments.

The DS26C32TN typically requires a single 5V power supply and is available in various package options. Its robust design and comprehensive feature set make it a reliable choice for demanding communication applications. Key specifications include its differential input voltage range, common-mode voltage range, and propagation delay. Always consult the official datasheet from Texas Instruments for the most accurate and up-to-date specifications.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess