EN
  • EN
  • DE
  • IT

DS0026J883

Part No DS0026J883
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212332-DS0026J883
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS0026J883 CAD Model

Description

The DS0026J883, manufactured by National Semiconductor (now Texas Instruments), is a high-speed dual differential line driver designed for applications requiring reliable data transmission over balanced transmission lines. This device is a crucial component in various communication systems, ensuring signal integrity and minimizing noise interference.

Applications

  • EIA RS-422 and RS-423 communication systems: Used for transmitting data between devices in compliance with these standards.
  • Line drivers for balanced data transmission: Facilitates efficient data transfer over longer distances with minimal signal degradation.
  • Digital data transmission in noisy environments: Provides robust signal transmission in industrial and other environments susceptible to electromagnetic interference.
  • Computer networking: Implemented in network interfaces to ensure reliable communication.
  • Industrial control systems: Used in systems where data needs to be transmitted between controllers and peripheral devices.

Features

  • Dual differential line driver: Contains two independent drivers in a single package, allowing for simultaneous transmission of two data streams.
  • High-speed operation: Supports high data rates, enabling fast and efficient data transmission.
  • Single 5V power supply: Operates from a single 5V power supply, simplifying system design and reducing power consumption.
  • TTL compatible inputs: Inputs are compatible with TTL logic levels, making it easy to interface with other digital components.
  • Short-circuit protection: Built-in protection against short circuits, enhancing device reliability and preventing damage.
  • High output drive capability: Provides sufficient current to drive balanced transmission lines effectively.

Benefits

  • Improved signal integrity: Differential signaling minimizes the effects of noise and ground loops, resulting in cleaner and more reliable data transmission.
  • Extended transmission distance: Balanced transmission lines allow for longer transmission distances compared to single-ended signaling.
  • Reduced noise interference: Differential signaling is less susceptible to common-mode noise, ensuring accurate data reception in noisy environments.
  • Simplified system design: The single 5V power supply and TTL-compatible inputs make it easier to integrate the device into various systems.
  • Increased reliability: Short-circuit protection and robust design ensure reliable operation in demanding applications.

Additional Details

The DS0026J883 is typically packaged in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit). It is designed to meet or exceed the requirements of EIA standards RS-422 and RS-423. The device's high-speed operation and robust design make it a suitable choice for demanding applications where reliable data transmission is critical. The operating temperature range and specific electrical characteristics can be found in the device's datasheet.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
UTC
Lowest to $0.3269
AVX Corporation
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Conexant Systems
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess