EN
  • EN
  • DE

DP83902AV

Part No DP83902AV
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description ST-NICTM Serial Network Interface Controller for Twisted Pair
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1168437-DP83902AV
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DP83902AV CAD Model

Description

The DP83902AV is a single-chip Ethernet controller manufactured by National Semiconductor (now Texas Instruments). This device provides a complete interface between a microprocessor and an Ethernet network, enabling devices to communicate over a local area network (LAN). It integrates all the necessary functions for transmitting and receiving Ethernet packets, including media access control (MAC) and physical layer (PHY) interface functions.

Applications

  • Embedded Systems: Used in embedded systems requiring Ethernet connectivity, such as industrial controllers, network appliances, and point-of-sale terminals.
  • Network Interface Cards (NICs): Found in older NICs to provide Ethernet connectivity to computers and servers.
  • Printers: Employed in network printers to enable network printing capabilities.
  • Industrial Automation: Utilized in industrial automation equipment for network communication and control.
  • Data Acquisition Systems: Used in data acquisition systems to transmit data over Ethernet networks.

Features

  • Integrated MAC and PHY: Includes both media access control (MAC) and physical layer (PHY) functions in a single chip.
  • IEEE 802.3 Compatibility: Complies with the IEEE 802.3 Ethernet standard, ensuring compatibility with existing Ethernet networks.
  • 10BASE-T Support: Supports 10BASE-T Ethernet, providing a data rate of 10 Mbps over twisted-pair cabling.
  • DMA Controller: Integrated direct memory access (DMA) controller enables efficient data transfer between the controller and memory.
  • Interrupt Controller: Provides interrupt signals to the host processor to signal network events and status changes.

Benefits

  • Simplified Ethernet Connectivity: Simplifies the integration of Ethernet connectivity into embedded systems and other devices.
  • Reduced System Cost: Integrated MAC and PHY functions reduce the number of external components required, lowering system cost.
  • Efficient Data Transfer: DMA controller enables efficient data transfer, improving overall system performance.
  • Network Compatibility: IEEE 802.3 compatibility ensures seamless integration with existing Ethernet networks.
  • Compact Design: Single-chip design reduces board space requirements and simplifies PCB layout.

Additional Details

The DP83902AV Ethernet controller is typically implemented using CMOS technology. It requires a 5V power supply and provides various configuration options through its control registers. The device is commonly interfaced with a microprocessor using a parallel bus interface. It supports various Ethernet protocols, including TCP/IP, UDP, and ARP. The DP83902AV was a popular choice for adding Ethernet connectivity to a wide range of devices and systems. However, given it is listed as End-Of-Life, it's likely been replaced by newer, faster Ethernet controllers. The technical specifications, including data rates, interface details, and power consumption, can be found in the manufacturer's datasheet.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess