EN
  • EN
  • DE

DM9602J/883B

Part No DM9602J/883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055737-DM9602J/883B
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM9602J/883B CAD Model

Description

The DM9602J/883B is a dual retriggerable resettable monostable multivibrator. This device is designed to produce accurate time delays and pulse widths in a variety of applications. The /883B designation indicates compliance with military-grade standards, ensuring high reliability and performance in demanding environments. Manufactured by Texas Instruments (formerly National Semiconductor), it features two independent monostable multivibrators in a single package.

Applications:

  • Timing Circuits: Used for generating precise time delays and pulse widths.
  • Pulse Stretching: Applied in circuits to extend the duration of short pulses.
  • Missing Pulse Detection: Utilized for detecting the absence of pulses in a pulse train.
  • Sequential Timing: Implemented in sequential timing systems for controlling the order of events.
  • Industrial Control: Employed in industrial control systems for timing and control functions.

Features:

  • Dual Monostable Multivibrators: Contains two independent monostable multivibrators.
  • Retriggerable Operation: The output pulse can be extended by retriggering the input.
  • Resettable Operation: The output pulse can be terminated prematurely by applying a reset signal.
  • Wide Range of Output Pulse Widths: The output pulse width can be adjusted by selecting appropriate external components (resistor and capacitor).
  • Military Grade: The /883B designation indicates compliance with stringent military standards for reliability and performance.

Benefits:

  • Precise Timing: Provides accurate and adjustable time delays.
  • Versatile Functionality: Suitable for a wide range of timing-related applications.
  • High Reliability: Military-grade compliance ensures robust and reliable operation.
  • Flexibility: Adjustable output pulse width allows customization for specific application requirements.

Technical Specifications:

The DM9602J/883B operates with a supply voltage of 5V. The output pulse width is determined by external resistor and capacitor values. The device is available in a 14-pin DIP package. Refer to the official Texas Instruments datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess