EN
  • EN
  • DE

DM74LS242N

Part No DM74LS242N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018759-DM74LS242N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74LS242N CAD Model

Description

The DM74LS242N is an Octal Inverting Tristate Buffer/Line Driver from the 74LS series of logic gates. Manufactured by National Semiconductor (now Texas Instruments), this integrated circuit (IC) is designed for high-performance memory decoding or data bus driving applications. It features eight inverting buffers, each with a three-state output. This allows multiple devices to share the same bus, as the outputs can be disabled (high impedance state) when not actively driving the bus. This particular variant comes in a 16-pin DIP (Dual In-line Package).

Applications

  • Memory Addressing: Used in memory systems to decode address lines and select specific memory locations.
  • Data Bus Driving: Amplifies and drives data signals across a data bus, ensuring signal integrity.
  • Logic Buffering: Provides buffering to increase fan-out and improve signal strength in digital circuits.
  • Line Driving: Drives signals over longer distances on cables or transmission lines.
  • Microprocessor Systems: Acts as an interface between a microprocessor and peripheral devices.

Features

  • Octal Configuration: Contains eight inverting buffers in a single package.
  • Tristate Outputs: Allows outputs to be in a high impedance state, enabling multiple devices to share a bus.
  • Low Power Consumption: Utilizes Low-Power Schottky (LS) technology for reduced power consumption.
  • High-Speed Operation: Offers a typical propagation delay of around 10 ns.
  • Wide Operating Voltage Range: Operates from a standard 5V power supply.
  • High Output Drive Capability: Can drive multiple TTL loads.

Benefits

  • Increased System Performance: Improves signal strength and reduces signal degradation, leading to more reliable system operation.
  • Reduced Board Space: Integrates eight buffer functions into a single package, saving valuable PCB space.
  • Simplified System Design: Simplifies the design of complex digital circuits by providing a convenient buffering solution.
  • Improved Noise Immunity: Buffers help to isolate sensitive circuits from noise and interference.
  • Enhanced Bus Sharing: Tristate outputs allow multiple devices to share a common bus without contention.

Additional Details

The DM74LS242N has a typical propagation delay of around 10 nanoseconds and operates on a 5V power supply. It is designed to be TTL compatible and can drive multiple TTL loads. The 'LS' designation indicates that it uses Low-Power Schottky technology, which provides a good balance between speed and power consumption. The operating temperature range is typically 0°C to +70°C.

You May Also Be Interested in

Sagami
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess