EN
  • EN
  • DE

DM74F11PC

Part No DM74F11PC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074401-DM74F11PC
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74F11PC CAD Model

Description

The DM74F11PC is a triple 3-input AND gate from the 74F (Fairchild Advanced Schottky TTL) series. It is a logic gate that performs a logical conjunction (AND) on three inputs. This means the output is HIGH only when all three inputs are HIGH; otherwise, the output is LOW.

Applications

  • Digital Logic Circuits: Implementing AND logic in various digital systems.
  • Data Processing: Used in data selection and manipulation.
  • Control Systems: Implementing logic functions for control and automation.
  • Address Decoding: Decoding memory addresses or selecting specific devices.
  • Signal Processing: Combining and filtering signals based on logical conditions.

Features

  • Triple 3-input AND Gate: Contains three independent AND gates in a single package.
  • High Speed: Offers fast switching speeds due to the Schottky TTL technology.
  • Low Power Consumption: Relatively low power consumption compared to older TTL logic families.
  • Wide Operating Voltage: Operates from a standard 5V power supply.
  • TTL Compatible: Compatible with other TTL logic devices.

Benefits

  • Simplified Circuit Design: Reduces the number of components needed to implement AND logic.
  • Improved System Performance: Fast switching speeds contribute to overall system speed.
  • Reduced Power Consumption: Low power requirements make it suitable for battery-powered applications.
  • Easy Integration: TTL compatibility allows easy integration with existing TTL logic circuits.
  • Reliable Operation: Provides consistent and reliable performance in various operating conditions.

Technical Specifications

The DM74F11PC typically comes in a 14-pin DIP (Dual In-line Package). Its propagation delay is typically around 3-5 ns. The operating temperature range is typically 0°C to +70°C. Input voltage levels are TTL compatible, with a HIGH level typically above 2.0V and a LOW level typically below 0.8V.

This device is a fundamental building block for digital logic circuits, providing a reliable and efficient way to implement AND logic functions.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0227
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess