The DM54LS42J/883QS is a BCD-to-Decimal Decoder manufactured by National Semiconductor (now Texas Instruments). It is part of the low-power Schottky (LS) TTL logic family and is designed to decode a Binary Coded Decimal (BCD) input into one of ten mutually exclusive decimal outputs. The /883QS designation signifies compliance with stringent military standards, making it suitable for high-reliability applications in aerospace and defense. Only one output will be low at any given time, corresponding to the BCD input.
Applications:
- Military and Aerospace Display Systems
- BCD-to-Decimal Conversion
- Digital Readouts
- Address Decoding
- Instrumentation and Control Systems
Features:
- BCD-to-Decimal Decoding
- Low-Power Schottky (LS) TTL Technology
- High Noise Immunity
- Operating Temperature Range: -55°C to +125°C
- Meets Military Standard /883QS
- Ceramic Dual In-Line Package (DIP)
Benefits:
- High Reliability in Harsh Environments
- Directly Decodes BCD Inputs
- Simplified Interface to Decimal Displays
- Low Power Consumption
- Industry Standard Function
Additional Details:
The DM54LS42J/883QS operates from a 5V power supply. Each of the ten outputs is normally HIGH, and the selected output goes LOW to indicate the decoded decimal value. This device is typically packaged in a ceramic DIP for enhanced durability and resistance to extreme temperatures and environmental conditions. LS TTL technology provides a good balance between switching speed and power dissipation. For precise electrical specifications, timing diagrams, and application guidelines, consult the manufacturer's datasheet.