EN
  • EN
  • DE

DM54LS367J883B

Part No DM54LS367J883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011718-DM54LS367J883B
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54LS367J883B CAD Model

Description

The DM54LS367J883B is a hex three-state buffer/line driver manufactured by National Semiconductor (now Texas Instruments). The ‘LS367 is designed specifically to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented transmitters and receivers.

Applications

  • Memory address drivers.
  • Clock drivers.
  • Bus-oriented transmitters.
  • Bus-oriented receivers.
  • High-performance buffering.

Features

  • Hex Buffer: Contains six independent buffer channels.
  • Three-State Outputs: Outputs can be HIGH, LOW, or High-Impedance (disabled).
  • Low Power Schottky (LS): Offers improved speed and lower power consumption compared to standard TTL.
  • High Output Drive Capability: Can drive multiple loads on a bus.
  • Enable Inputs: Each group of buffers has its own enable input for controlling the output state.
  • Military Temperature Range: Designed to operate over a wide temperature range for military applications.

Benefits

  • Improved System Performance: Enhances signal integrity and speed in bus-oriented systems.
  • Reduced Power Consumption: LS technology minimizes power usage.
  • Increased System Density: Allows for more compact designs due to the integration of multiple buffers in a single package.
  • Flexible Control: The three-state outputs and enable inputs allow for precise control of signal flow.
  • Reliable Operation: Designed for robust performance in demanding environments.

Additional Details

The DM54LS367J883B operates on a 5V power supply. The ‘883B’ designation typically refers to military-grade screening and reliability enhancements. The enable inputs determine whether the buffer is active (HIGH or LOW) or in a high-impedance state. See the manufacturer's datasheet for detailed specifications, timing diagrams, and application examples.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess