EN
  • EN
  • DE

DM54LS365J/883B

Part No DM54LS365J/883B
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1132547-DM54LS365J/883B
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM54LS365J/883B CAD Model

Description

The DM54LS365J/883B is a high-reliability, military-grade (883B) hex buffer/line driver with TRI-STATE outputs manufactured by National Semiconductor, now part of Texas Instruments (TI). This device is designed for demanding applications requiring robust performance and extended temperature ranges.

Applications:

  • Military and aerospace systems: Used in mission-critical applications requiring high reliability and performance.
  • Data transmission: Employed as a line driver to transmit data over long distances.
  • Memory addressing: Used as a buffer to drive memory address lines.
  • Bus driving: Used to drive high-capacitance buses.
  • Logic level translation: Can be used to interface between logic families with different voltage levels.

Features:

  • Military-grade (883B): Manufactured to stringent military standards for enhanced reliability and performance.
  • TRI-STATE outputs: Allows outputs to be in a high, low, or high-impedance state, enabling multiple devices to share a common bus.
  • High output drive capability: Provides sufficient current to drive high-capacitance loads.
  • Low power consumption: LS (Low-power Schottky) technology minimizes power consumption.
  • Wide operating temperature range: Operates over a wide temperature range suitable for harsh environments.

Benefits:

  • High reliability: Military-grade construction ensures reliable operation in demanding applications.
  • Flexible bus interface: TRI-STATE outputs allow for flexible bus interface designs.
  • Improved system performance: High output drive capability minimizes signal degradation.
  • Reduced power consumption: LS technology reduces power consumption, extending battery life in portable applications.
  • Robust performance: Wide operating temperature range ensures reliable operation in harsh environments.

Additional Details:

The DM54LS365J/883B is a hex buffer, meaning it contains six independent buffer circuits. The 883B designation indicates compliance with MIL-STD-883, a set of military standards for microelectronic devices. Key specifications include propagation delay, output current, and operating voltage. Consult the datasheet for complete specifications, including pinout, electrical characteristics, and environmental ratings.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess