EN
  • EN
  • DE

XREWHT-L1-WG-Q4

Part No XREWHT-L1-WG-Q4
Manufacturer Cree Inc.
Catalog LED Lighting - White
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Lighting - White
Manufacturer Cree Inc.
Win Source Part Number 416572-XREWHT-L1-WG-Q4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XREWHT-L1-WG-Q4 CAD Model

Description

The XREWHT-L1-WG-Q4 is a high-performance white LED manufactured by Cree Inc. These LEDs are designed to provide efficient and reliable lighting solutions across various applications. The 'WG' and 'Q4' likely denote specific color binning and performance characteristics.

Applications:

  • General Lighting: Ideal for use in indoor and outdoor lighting fixtures, providing efficient and bright illumination.
  • Commercial Lighting: Used in retail environments, offices, and other commercial spaces to enhance visibility and create a comfortable atmosphere.
  • Industrial Lighting: Suitable for use in factories, warehouses, and other industrial settings where reliable and long-lasting lighting is required.
  • Residential Lighting: Perfect for homes, apartments, and other residential spaces, providing energy-efficient and high-quality lighting.
  • Architectural Lighting: Used to highlight architectural features and create visually appealing lighting designs.

Features:

  • High Luminous Flux: Delivers a significant amount of light, providing bright and effective illumination.
  • Energy Efficient: Converts a high percentage of electrical energy into light, minimizing energy consumption.
  • Long Lifespan: Offers a long operating life, reducing maintenance and replacement costs.
  • Consistent Color Temperature: Provides a stable and uniform color output over time.
  • Wide Viewing Angle: Distributes light evenly across a wide area.

Benefits:

  • Reduced Energy Costs: Lower energy consumption results in significant savings on electricity bills.
  • Lower Maintenance Costs: Long lifespan minimizes the need for frequent replacements, reducing maintenance expenses.
  • Improved Lighting Quality: Provides bright, uniform, and consistent lighting for enhanced visibility and comfort.
  • Environmentally Friendly: Energy efficiency and long lifespan contribute to a reduced carbon footprint.
  • Versatile Applications: Suitable for a wide range of lighting applications due to its high performance and reliability.

Additional Details:

The XREWHT-L1-WG-Q4 likely utilizes a blue LED chip combined with a phosphor coating to produce white light. The precise composition of the phosphor determines the correlated color temperature (CCT) and color rendering index (CRI) of the emitted light. Proper thermal management is crucial to ensure the long-term reliability and performance of the LED. This often involves using heat sinks or other cooling mechanisms to dissipate heat away from the LED junction. The LED should be driven within its specified current and voltage limits to avoid damage and maintain optimal performance.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess