EN
  • EN
  • DE

DM54LS30J/883C

Part No DM54LS30J/883C
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218568-DM54LS30J/883C
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM54LS30J/883C CAD Model

Description

The DM54LS30J/883C is an 8-Input NAND Gate manufactured by Texas Instruments (formerly National Semiconductor). The 'LS' indicates that it is part of the Low-Power Schottky TTL family, providing a good balance between speed and power consumption. The '/883C' designation signifies that the component is manufactured and tested to meet the requirements of MIL-STD-883 Class C, a military standard for microcircuits, ensuring high reliability and performance in harsh environments.

Applications

  • Military and Aerospace Applications: Suitable for use in military and aerospace systems due to its high reliability and wide operating temperature range.
  • Address Decoding: Decoding memory addresses or selecting peripherals based on input logic levels.
  • Logic Function Implementation: Implementing complex logic functions with a single chip, reducing component count.
  • Data Processing: Performing logical operations on data in processing systems.
  • Control Systems: Implementing logic control in industrial and automation systems.

Features

  • 8-Input NAND Gate: A single gate with eight inputs, providing a compact solution for complex logic operations.
  • Low-Power Schottky (LS) TTL: Offers low power consumption while maintaining reasonable speed.
  • MIL-STD-883 Class C Compliant: Manufactured and tested to meet MIL-STD-883 Class C, ensuring high reliability and performance.
  • Wide Operating Temperature Range: Operates over a wide temperature range, typically -55°C to +125°C.
  • Ceramic DIP Package: Housed in a hermetically sealed ceramic Dual In-Line Package (DIP) for enhanced environmental protection.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • TTL Compatible: Compatible with standard Transistor-Transistor Logic (TTL) voltage levels.

Benefits

  • High Reliability: MIL-STD-883 Class C compliance ensures high reliability and performance in demanding applications.
  • Reduced Component Count: A single 8-input NAND gate replaces multiple gates, saving board space and simplifying circuit design.
  • Simplified Logic Design: Simplifies complex logic function implementation.
  • Cost-Effective: Provides a cost-effective solution for implementing NAND logic functions.
  • Wide Operating Temperature Range: Suitable for use in extreme environments.

Specifications

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Input Logic Levels: TTL Compatible
  • Output Logic Levels: TTL Compatible
  • Propagation Delay: Typically 15 ns
  • Package Type: 14-Pin Ceramic DIP
  • Military Standard: MIL-STD-883 Class C

The DM54LS30J/883C is packaged in a 14-pin ceramic dual in-line package (DIP). The ceramic package provides a hermetic seal, protecting the internal circuitry from moisture and other environmental contaminants. The /883C designation ensures that the device has undergone rigorous testing and screening to meet the stringent requirements of military and aerospace applications.

You May Also Be Interested in

Chilisin
Lowest to $0.0019
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Chilisin
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
TDK Corporation
Lowest to $0.5994
TDK Corporation
Lowest to $0.1360
Chilisin
new, original packaged
Lowest to $0.0018
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess