EN
  • EN
  • DE

DM54LS20J/883C

Part No DM54LS20J/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025247-DM54LS20J/883C
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54LS20J/883C CAD Model

Description

The DM54LS20J/883C is a high-reliability, military-grade Dual 4-Input NAND Gate manufactured by National Semiconductor (now Texas Instruments). It belongs to the low-power Schottky (LS) TTL logic family, offering a balance between speed and power consumption. The '/883C' designation signifies compliance with stringent military standards, ensuring its suitability for demanding applications where reliability is paramount.

Applications

  • Military and aerospace electronics.
  • High-reliability industrial control systems.
  • Data processing equipment.
  • Logic circuits in critical applications.
  • Address decoding.

Features

  • Dual 4-Input NAND Gates: Contains two independent 4-input NAND gates in a single package.
  • Low Power Consumption: Operates with reduced power requirements compared to standard TTL.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Wide Operating Temperature Range: Specified for operation across the military temperature range (-55°C to +125°C).
  • Ceramic Dual In-Line Package (CERDIP): Offers robust packaging for harsh environments.
  • MIL-STD-883 Compliance: Ensures high reliability and quality through stringent testing.

Benefits

  • Enhanced System Reliability: Military-grade construction guarantees dependable operation in demanding conditions.
  • Reduced Power Consumption: Low-power design minimizes heat generation and energy costs.
  • Simplified Circuit Design: Dual gate configuration allows for efficient logic implementation.
  • Cost-Effective Solution: Integration of multiple gates reduces component count.
  • Improved Noise Immunity: Minimizes the impact of noise on circuit performance.

Additional Details

The DM54LS20J/883C operates on a supply voltage (VCC) typically around 5V. Each NAND gate performs the logical NAND function on its four inputs. The output is low (logic 0) only when all four inputs are high (logic 1); otherwise, the output is high. The IC comes in a hermetically sealed ceramic dual in-line package (CERDIP) for superior protection against environmental factors. The '/883C' designation signifies that the device has undergone extensive testing and screening to meet military application requirements. Refer to the manufacturer's datasheet for precise electrical characteristics, timing specifications, and application notes.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.2041
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess