The DM54LS164J883C is an 8-bit serial-in, parallel-out shift register manufactured by National Semiconductor (now Texas Instruments). This device is designed for applications requiring serial-to-parallel data conversion or data storage. The /883C designation indicates that this part is manufactured to meet stringent military-grade specifications, including enhanced reliability and performance over a wide temperature range.
Applications
- Serial-to-Parallel Data Conversion
- Remote Control Systems
- Display Drivers
- Keyboard Scanning
- Data Storage
- Military and Aerospace Systems
Features
- 8-Bit Shift Register
- Serial Input
- Parallel Outputs
- Asynchronous Clear Input
- Low Power Schottky (LS) Technology
- Military Temperature Range: -55°C to +125°C
- Ceramic Package for Enhanced Reliability
Benefits
- Enables serial-to-parallel data conversion for various applications.
- Asynchronous clear input allows for easy resetting of the register.
- Low Power Schottky technology reduces power consumption.
- Guaranteed performance over a wide temperature range, suitable for harsh environments.
- Military-grade manufacturing ensures long-term reliability in critical applications.
The DM54LS164J883C accepts serial data at the input and shifts it through the register on each positive-going clock transition. The data is available in parallel form at the eight outputs. An asynchronous clear input allows for resetting the register to all zeros. The device operates from a standard 5V power supply. The Low Power Schottky technology minimizes power consumption while maintaining good speed characteristics. The ceramic package ensures hermeticity and resistance to environmental stresses. This part is widely used in systems where data is transmitted serially and needs to be accessed in parallel, such as display drivers and remote control systems.