EN
  • EN
  • DE

DM54LS161AW/883QS

Part No DM54LS161AW/883QS
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205437-DM54LS161AW/883QS
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM54LS161AW/883QS CAD Model

Description

The DM54LS161AW/883QS is a synchronous 4-bit binary counter manufactured by National Semiconductor (now Texas Instruments). This device is a part of the 54LS series, indicating it's a low-power Schottky TTL (Transistor-Transistor Logic) component designed for military and aerospace applications. The /883QS designation signifies that it meets stringent military standards for performance and reliability.

Applications

  • Frequency dividers in communication systems.
  • Address generation in memory systems.
  • Timing and control circuits in digital systems.
  • Sequence generators for test equipment.
  • Military and aerospace applications requiring high reliability.

Features

  • Synchronous Counting: All flip-flops are clocked simultaneously for predictable operation.
  • 4-Bit Binary Counter: Counts from 0 to 15 (binary 0000 to 1111).
  • Asynchronous Clear Input: Allows for immediate resetting of the counter.
  • Synchronous Load Input: Enables the loading of a preset value into the counter.
  • Carry Output: Facilitates cascading multiple counters for larger counting ranges.
  • Low Power Schottky TTL: Offers a good balance of speed and power consumption.
  • Operating Voltage: Typically 5V DC.
  • Operating Temperature Range: Usually specified for military temperature ranges (-55°C to +125°C) due to the /883QS designation.
  • Hermetic Package: Provides excellent protection against environmental factors.

Benefits

  • Precise and predictable counting operation due to synchronous design.
  • Versatile functionality with clear and load inputs.
  • Expandable counting range through cascading.
  • Improved noise immunity compared to standard TTL devices.
  • High reliability and performance in harsh environments due to military-grade screening.

Additional Details

The DM54LS161AW/883QS is a positive-edge-triggered counter, meaning that the counter advances on the rising edge of the clock signal. The clear input overrides all other inputs and asynchronously resets the counter to zero. The load input allows the counter to be preset to any desired value. The carry output goes high when the counter reaches its maximum count (15) and the enable count input (CEP and CET) are both high. This output can be used to clock the next counter in a cascade arrangement.

Due to the /883QS designation, this part undergoes extensive testing and screening to ensure its reliability in demanding applications. This includes burn-in, temperature cycling, and other environmental tests. The hermetic package provides protection against moisture, contaminants, and other factors that can degrade performance. The device is typically available in a ceramic dual-in-line package (CERDIP) or other similar hermetic packages.

When using the DM54LS161AW/883QS, it's important to adhere to the recommended operating conditions and voltage levels specified in the datasheet. Proper decoupling capacitors should be used to minimize noise on the power supply lines. The device is also sensitive to electrostatic discharge (ESD), so proper handling precautions should be taken during assembly and testing.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
TDK Corporation
Lowest to $0.5994
ACX
Lowest to $0.1640
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
TDK Corporation
Lowest to $0.0244
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess