EN
  • EN
  • DE

SATA-A-PL-SMT-K

Part No SATA-A-PL-SMT-K
Manufacturer Adam Technologies, Inc.
Catalog Pluggable Connectors - Accessories
Description SATA CONNECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306657-SATA-A-PL-SMT-K
Category Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer Adam Tech
Packaging Tube
Part Status Active
Connector Type SATA
Number of Positions 7
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Lock, Shielded
Ultra Librarian 3D Model Ultra Librarian SATA-A-PL-SMT-K CAD Model

Description

7 Position SATA Header, Shrouded Connector Solder Surface Mount, Right Angle

You May Also Be Interested in

Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES
Lowest to $0.3119
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Need more? Email Us
TE Connectivity
CONN DUST CAP FOR XFP/QSFP CONN
Lowest to $6.9030
Amphenol
CONN DUST CAP FOR SFP+ CAGE
Lowest to $0.5886
Hirose Electric Co Ltd
CONN BOTTOM SHD FOR GT17 INSULTR / Connector Shield, Bottom For GT17 Insulators
Need more? Email Us
TE Connectivity
CONN CFP2 CAGE 1X2 W/HSINK R/A
Lowest to $115.8145
Amphenol
CONN ADPT LOOPBACK FOR QSFP CONN
Need more? Email Us
Hirose Electric Co Ltd
CONN CONTACT FOR FX15 SERIES
Lowest to $0.0716
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Lowest to $0.6170

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3680 $54.7200
90+ $1.1224 $101.0160
140+ $1.0874 $152.2360
195+ $1.0523 $205.1985
250+ $1.0172 $254.3000
330+ $0.9120 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,133 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess