EN
  • EN
  • DE

DM5403J/883QS

Part No DM5403J/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032902-DM5403J/883QS
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM5403J/883QS CAD Model

Description

The DM5403J/883QS is a quad 2-input NAND gate manufactured by Texas Instruments (TI), formerly National Semiconductor. This integrated circuit is part of the 5400 series, which is designed for military and aerospace applications, indicated by the /883QS suffix. These NAND gates perform the logical NAND operation on two inputs and provide a single output.

Applications

  • Military Electronics: Used in various military communication and control systems.
  • Aerospace Systems: Incorporated in avionics and satellite control circuits.
  • High-Reliability Systems: Employed in critical applications requiring robust performance.
  • Logic Circuits: Implementing digital logic functions in embedded systems.
  • Data Processing: Performing logical operations in data processing units.

Features

  • Quad 2-Input NAND Gates: Contains four independent 2-input NAND gates in a single package.
  • Military Temperature Range: Operates over a wide temperature range suitable for harsh environments.
  • High Reliability: Designed and manufactured to meet stringent military standards.
  • Ceramic Package: Provides enhanced thermal and mechanical stability.
  • Standard Logic Levels: Compatible with standard TTL logic levels.

Benefits

  • Robust Performance: Ensures reliable operation in extreme conditions.
  • High Integration: Reduces component count and board space.
  • Military Standard Compliance: Meets stringent requirements for military applications.
  • Long-Term Availability: Provides a stable supply chain for critical applications.
  • Simplified Logic Design: Facilitates the implementation of complex logic functions.

Additional Details

The DM5403J/883QS is typically supplied in a ceramic dual-in-line package (CERDIP), which offers superior hermeticity and resistance to environmental factors. The /883QS designation signifies compliance with MIL-STD-883, a military standard that defines test methods and procedures for microelectronics. This ensures that the device meets rigorous quality and reliability standards.

Each NAND gate performs the logical NAND operation, where the output is low only when both inputs are high; otherwise, the output is high. The propagation delay, power dissipation, and noise margin are important parameters to consider when designing circuits using this device. The DM5403J/883QS is widely used in applications where high reliability and performance are paramount, such as defense systems, aerospace equipment, and industrial control systems. It requires a 5V power supply for proper operation.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess