EN
  • EN
  • DE

DAC1020LCD

Part No DAC1020LCD
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description DAC1020LCD Ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055144-DAC1020LCD
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC1020LCD CAD Model

Description

The DAC1020LCD is a 10-bit monolithic CMOS digital-to-analog converter (DAC) manufactured by National Semiconductor, now part of Texas Instruments (TI). This DAC is designed for applications requiring a precise and cost-effective conversion of digital signals into analog voltages. Its CMOS construction ensures low power consumption and high reliability, making it suitable for a wide range of portable and industrial applications.

Applications:

  • Process Control Systems: Used for precise voltage control in industrial processes.
  • Automatic Test Equipment (ATE): Employed in generating analog stimulus signals.
  • Motor Control: Provides analog control signals for motor speed and position.
  • Data Acquisition Systems: Converts digital data into analog signals for monitoring and analysis.
  • Audio Applications: Used in audio synthesis and playback systems.
  • Instrumentation: Integrated into various measurement and control instruments.

Features:

  • 10-Bit Resolution: Offers high precision in converting digital values to analog voltages.
  • Monolithic CMOS Design: Ensures low power consumption and high reliability.
  • Single Supply Operation: Operates from a single power supply, simplifying system design.
  • TTL/CMOS Compatible Inputs: Interfaces easily with digital logic circuits.
  • Fast Settling Time: Provides rapid conversion for real-time applications.
  • Low Glitch Energy: Minimizes unwanted voltage spikes during transitions.

Benefits:

  • High Accuracy: Provides precise analog voltage outputs, ensuring reliable control and measurement.
  • Low Power Consumption: Extends battery life in portable applications and reduces overall system power requirements.
  • Easy Integration: Simplifies system design with its single-supply operation and TTL/CMOS compatible inputs.
  • Cost-Effective: Offers a balance of performance and affordability, making it suitable for cost-sensitive applications.
  • Improved System Performance: Fast settling time and low glitch energy contribute to stable and accurate analog signal generation.

Additional Details:

The DAC1020LCD typically requires an external reference voltage to define the full-scale output range. The output voltage is proportional to the digital input code and the reference voltage. Careful layout and decoupling techniques are recommended to minimize noise and ensure optimal performance. It is typically available in a small outline package (SOIC) or dual-in-line package (DIP) for easy integration into circuit boards. Key specifications include settling time (typically in the range of a few microseconds), power supply voltage (typically 5V), and operating temperature range. Refer to the datasheet for complete electrical characteristics and application information.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess