EN
  • EN
  • DE

DAC0802LCM

Part No DAC0802LCM
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 8-Bit Digital-to-Analog Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1166324-DAC0802LCM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC0802LCM CAD Model

Description

The DAC0802LCM is a monolithic 8-bit digital-to-analog converter (DAC) from National Semiconductor, now Texas Instruments (TI). This DAC is designed to provide a precise and linear conversion of digital input data to an analog output current. Known for its simplicity and cost-effectiveness, it was widely used in various applications requiring analog signal generation.

Applications:

  • Process Control: Used in industrial process control systems to generate analog control signals for actuators and valves.
  • Audio Synthesis: Employed in audio equipment to generate analog audio signals from digital audio data.
  • Function Generators: Utilized in function generators to create various waveforms, such as sine waves, square waves, and triangle waves.
  • Motor Control: Used in motor control systems to generate analog control signals for motor drives.
  • Programmable Power Supplies: Integrated into programmable power supplies to generate variable voltage or current outputs.

Features:

  • 8-Bit Resolution: Provides 8-bit resolution, allowing for 256 discrete analog output levels.
  • Monolithic Construction: Manufactured as a single integrated circuit, ensuring high reliability and performance.
  • High Speed: Offers a fast settling time, enabling rapid conversion of digital data to analog output.
  • TTL/CMOS Compatibility: Compatible with standard TTL and CMOS logic levels.
  • Wide Power Supply Range: Operates over a wide range of power supply voltages.

Benefits:

  • Precise Analog Output: Generates a highly accurate and linear analog output signal.
  • Simple Interface: Provides a simple and easy-to-use interface to digital systems.
  • Cost-Effective Solution: Offers a cost-effective solution for analog signal generation requirements.
  • High Reliability: Ensures reliable operation due to its monolithic construction and robust design.
  • Wide Operating Temperature Range: Operates over a wide range of temperature, making it suitable for various environments.

Additional Details: The DAC0802LCM typically requires an external reference voltage to define the full-scale output current. The output current can be converted to a voltage using an external resistor. National Semiconductor, now part of Texas Instruments, was a leading manufacturer of analog and mixed-signal integrated circuits. Although categorized as END-OF-LIFE, the DAC0802LCM remains a popular choice for legacy systems and hobbyist projects due to its simplicity and availability.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3178 $50.9916
53+ $1.9018 $100.7954
82+ $1.8423 $151.0686
113+ $1.7829 $201.4677
146+ $1.7235 $251.6310
195+ $1.5452 $301.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess