EN
  • EN
  • DE

COP881CMHD1

Part No COP881CMHD1
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032852-COP881CMHD1
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COP881CMHD1 CAD Model

Description

The COP881CMHD1 is an 8-bit microcontroller from National Semiconductor, now part of Texas Instruments (TI). It belongs to the COP8 family and is designed for a wide array of embedded control applications. This microcontroller integrates essential peripherals and memory options suitable for implementation in diverse electronic systems, including consumer appliances, industrial control equipment, and automotive applications.

Applications:

  • Consumer Electronics Control
  • Appliance Motor Control
  • Industrial Process Control
  • Automotive Control Systems
  • Remote Monitoring Systems
  • Security and Alarm Systems

Features:

  • 8-bit Architecture: Provides efficient performance for a variety of control tasks.
  • On-Chip Memory: Includes both ROM/Flash and RAM for program and data storage.
  • Timers and Counters: Equipped with multiple timers and counters for precision timing and event handling.
  • Serial Communication Interfaces: Supports UART, SPI, and other serial protocols for communication with external devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC enables analog signal measurement and processing.
  • General-Purpose I/O (GPIO): Configurable I/O pins for interfacing with various external components.

Benefits:

  • Cost-Effective Solution: Provides a cost-efficient option for embedded control projects.
  • Versatile Functionality: Suitable for numerous applications due to its integrated peripherals.
  • Efficient Operation: Designed for low power consumption in energy-conscious applications.
  • Flexible Programming: Programmable and configurable to adapt to specific application needs.
  • Real-Time Control: Facilitates real-time control operations with integrated timers and counters.

Additional Details:

The COP881CMHD1 microcontroller operates on a specific clock frequency, typically in the MHz range, which ensures adequate processing speed for real-time control functionalities. It includes Flash memory for storing application code and RAM for managing data during runtime. The embedded ADC enables the microcontroller to interface with analog sensors and convert analog signals into digital values for processing. Multiple timers and counters within the device are utilized for precise timekeeping, event management, and generating PWM signals for controlling motors or other devices. Serial communication interfaces, such as UART and SPI, enable communication with external peripherals and systems. The configurable I/O pins offer flexible connection options for external components like LEDs, switches, and sensors. This microcontroller typically operates within a voltage range of 2.7V to 5.5V, making it compatible with a variety of power supplies. Available in several package formats, including surface-mount and through-hole options, to accommodate different assembly requirements. The specific amount of Flash memory and RAM will vary based on the particular variant of the COP881CMHD1.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess