EN
  • EN
  • DE

CLC450AJM5X

Part No CLC450AJM5X
Manufacturer National Semiconductor (TI)
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC Amp Current Feedback SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Contains Lead
Number of Circuits 1
RoHS Non-Compliant
Slew Rate 280 V/µs
Win Source Part Number 1052338-CLC450AJM5X
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLC450AJM5X CAD Model

Description

The CLC450AJM5X is a wideband, low distortion operational amplifier manufactured by National Semiconductor, now part of Texas Instruments (TI). This amplifier is designed for high-performance applications requiring excellent signal fidelity and high bandwidth. It's often used in video and communication systems where maintaining signal integrity is critical.

Applications

  • Video Amplification: Used in video amplifiers to boost signal levels without introducing significant distortion.
  • High-Speed Data Acquisition: Implemented in data acquisition systems requiring high bandwidth and low noise.
  • Communication Systems: Employed in communication equipment for signal conditioning and amplification.
  • Test and Measurement Equipment: Used in oscilloscopes, spectrum analyzers, and other test instruments.
  • Medical Imaging: Found in medical imaging systems for amplifying and processing signals.

Features

  • Wide Bandwidth: Offers a high bandwidth, enabling amplification of high-frequency signals.
  • Low Distortion: Features low total harmonic distortion (THD), ensuring excellent signal fidelity.
  • High Slew Rate: Provides a high slew rate, allowing for fast signal response.
  • Low Noise: Exhibits low noise characteristics, minimizing signal degradation.
  • High Output Current: Capable of driving large capacitive loads.

Benefits

  • Excellent Signal Fidelity: Maintains the integrity of signals being amplified, ensuring accurate data representation.
  • High-Speed Performance: Enables the amplification of high-frequency signals with minimal distortion.
  • Precise Measurements: Provides accurate measurements in sensitive electronic circuits.
  • Reliable Operation: Offers stable and reliable performance over a wide range of operating conditions.
  • Versatile Applications: Suitable for various applications requiring high bandwidth and low distortion.

Additional Details

The CLC450AJM5X typically operates with a supply voltage of ±5V to ±15V. The specific bandwidth is typically in the hundreds of MHz. The slew rate is often in the hundreds of V/µs. The part is usually available in a small outline package (SOIC). As it is now manufactured by Texas Instruments, current datasheets should be consulted on the TI website for complete specifications. This op-amp is designed for demanding applications where precision and high-speed performance are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess