EN
  • EN
  • DE

CLC417AJE

Part No CLC417AJE
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Dual Low-Power, Programmable Gain Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1161838-CLC417AJE
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLC417AJE CAD Model

Description

The CLC417AJE is a high-speed, low-power operational amplifier (op-amp) manufactured by National Semiconductor (now Texas Instruments). It is designed for applications requiring wide bandwidth, high slew rate, and low distortion. This op-amp is suitable for various signal processing and amplification tasks in communications, instrumentation, and video systems.

Applications:

  • Video Amplifiers: Used to amplify video signals in video processing equipment, ensuring high-quality image reproduction.
  • Instrumentation Amplifiers: Employed in instrumentation amplifiers for precise amplification of low-level signals from sensors and transducers.
  • High-Speed Signal Processing: Utilized in high-speed signal processing applications, such as data acquisition systems and communication circuits.
  • Active Filters: Used in active filter circuits to shape and filter signals for specific frequency ranges.
  • Line Drivers: Drives transmission lines with minimal signal degradation, ensuring reliable signal transmission over long distances.

Features:

  • High Bandwidth: Offers a wide bandwidth, enabling it to amplify high-frequency signals with minimal attenuation.
  • High Slew Rate: Provides a high slew rate, allowing it to respond quickly to changes in input signals.
  • Low Distortion: Exhibits low distortion, ensuring accurate signal reproduction and minimizing unwanted harmonics.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications and energy-efficient designs.
  • Single or Dual Supply Operation: Can operate from a single or dual power supply, providing flexibility in circuit design.

Benefits:

  • Accurate Signal Amplification: Ensures accurate amplification of signals with minimal distortion and noise.
  • High-Speed Performance: Provides high-speed performance, making it suitable for applications requiring rapid signal processing.
  • Versatile Application: Suitable for a wide range of applications, including video amplification, instrumentation, and signal processing.
  • Low Power Consumption: Minimizes power consumption, extending battery life and reducing heat dissipation.
  • Stable Operation: Offers stable operation over a wide range of operating conditions.

Additional Details:

The CLC417AJE is available in various packages, including through-hole and surface-mount options. Key parameters to consider include the input bias current, input offset voltage, and common-mode rejection ratio (CMRR). These parameters affect the accuracy and stability of the amplifier. The high slew rate ensures that the amplifier can quickly respond to changes in the input signal, making it suitable for high-frequency applications.

For detailed technical specifications, including bandwidth, slew rate, input bias current, input offset voltage, and CMRR, refer to the manufacturer's datasheet. This datasheet contains essential information for designing and implementing circuits using the CLC417AJE.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess