EN
  • EN
  • DE

ADC08034CIWM

Part No ADC08034CIWM
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Description 8-Bit High-Speed Serial I/O A/D Converters with Multiplexer Options, Voltage Reference, and Track/Hold Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1139558-ADC08034CIWM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC08034CIWM CAD Model

Description

The ADC08034CIWM is an 8-bit analog-to-digital converter (ADC) from National Semiconductor (now Texas Instruments), designed for applications requiring accurate conversion of analog signals into digital data. This ADC offers a good balance between resolution, speed, and cost, making it suitable for a wide variety of measurement and control applications. It typically operates with a single 5V supply and provides a digital output compatible with standard microcontrollers.

Applications:

  • Data Acquisition Systems: Used to convert analog signals (e.g., from sensors) into digital data for processing.
  • Industrial Control: Integrated into industrial control systems to monitor and control analog parameters like temperature, pressure, and flow.
  • Robotics: Employed in robotic systems for converting sensor data to control robot movements.
  • Instrumentation: Used in various instrumentation applications for measurement and data logging.
  • Consumer Electronics: Found in consumer electronic devices requiring analog signal processing, such as audio equipment and temperature monitors.

Features:

  • 8-Bit Resolution: Converts analog signals into 8-bit digital data.
  • Single 5V Supply: Operates with a single 5V power supply, simplifying system design.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • Differential Analog Inputs: Offers differential analog inputs for improved noise immunity.
  • TTL Compatible: Provides TTL compatible digital outputs for easy interfacing with microcontrollers.

Benefits:

  • Accurate Analog-to-Digital Conversion: Provides accurate conversion of analog signals into digital data.
  • Simplified System Design: Single 5V supply simplifies system design and reduces component count.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable applications.
  • Improved Noise Immunity: Differential analog inputs improve noise immunity in noisy environments.
  • Easy Microcontroller Interfacing: TTL compatible outputs simplify interfacing with microcontrollers.

Additional Details:

The ADC08034CIWM typically requires external components such as a reference voltage and a clock signal to operate. The conversion time is a critical parameter to consider when selecting this ADC for a specific application. The datasheet provides detailed information about the device's timing characteristics, analog input voltage range, and output coding format. The 'WM' suffix often indicates a specific package type, such as a wide-body SOIC package, which may be more suitable for certain PCB layouts. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess