The 74F373DW is an octal transparent latch with 3-state outputs manufactured by National Semiconductor (now Texas Instruments). This device is part of the 'F' family of logic devices, known for their high-speed performance. The transparent latch allows data to flow through from the input to the output when the latch enable (LE) input is high, and it latches the data when the LE input transitions low. The 3-state outputs enable the device to be connected directly to a bus, allowing multiple devices to share the same data lines.
Applications:
- Address and data bus buffering
- Memory address latches
- I/O port interfacing
- Microprocessor systems
- Data storage
Features:
- Octal latch (8 latches in one package)
- Transparent operation
- 3-state outputs
- High-speed operation (F series logic)
- TTL compatible inputs
Benefits:
- Improved data transfer rates due to the high-speed operation of the 'F' series logic.
- Simplified bus interfacing with the 3-state outputs, allowing multiple devices to share the same data lines.
- Reduced component count and board space compared to using discrete latches.
- Efficient temporary storage of data.
- Increased system flexibility.
Additional Details:
The 74F373DW operates with a supply voltage of 5V. The output enable (OE) input controls the 3-state outputs; when OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state. The 'DW' suffix typically indicates a surface-mount package. The device's propagation delay is a key factor in determining its suitability for high-speed applications. Input and output characteristics are designed for compatibility with TTL logic levels. Proper power supply decoupling is recommended for stable operation.