EN
  • EN
  • DE

74ACT367

Part No 74ACT367
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216111-74ACT367
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT367 CAD Model

Description

The 74ACT367 is a high-speed, advanced CMOS tri-state hex buffer manufactured by Texas Instruments (TI), formerly National Semiconductor. It provides six independent buffer circuits, each with a tri-state output enable control. This allows the outputs to be switched between logic high, logic low, and a high-impedance state, making it suitable for bus driving and memory addressing applications.

Applications

  • Memory address drivers
  • Clock drivers
  • Line drivers
  • Bus transceivers
  • Logic level shifters

Features

  • High-speed operation: tpd = 4.5 ns (typical)
  • Low power consumption: ICC = 8 μA (maximum)
  • Balanced propagation delays
  • Fanout of 15 LSTTL loads
  • Wide operating voltage range: 4.5V to 5.5V
  • Tri-state outputs
  • Available in various packages: DIP, SOIC, TSSOP

Benefits

  • Improved system performance: The high-speed operation reduces propagation delays, improving overall system speed.
  • Reduced power consumption: Low power consumption helps minimize heat dissipation and extends battery life in portable devices.
  • Simplified bus interfacing: Tri-state outputs allow for easy interfacing with shared buses, preventing bus contention.
  • Increased fanout capability: High fanout allows the buffer to drive a large number of loads without signal degradation.
  • Versatile applications: Suitable for a wide range of buffering, driving, and logic-level shifting applications.

Additional Details

The 74ACT367 is commonly used in digital systems where high-speed buffering and tri-state output control are required. Its balanced propagation delays ensure that signals are propagated with minimal skew, improving timing accuracy. The device is available in various packages to accommodate different board layouts and assembly techniques.

Absolute Maximum Ratings:

  • Supply Voltage (VCC): -0.5V to +7.0V
  • DC Input Voltage (VI): -0.5V to VCC + 0.5V
  • DC Output Voltage (VO): -0.5V to VCC + 0.5V
  • DC Output Current (IO): ±50 mA
  • Storage Temperature (TSTG): -65°C to +150°C

Recommended Operating Conditions:

  • Supply Voltage (VCC): 4.5V to 5.5V
  • Operating Temperature (TA): -40°C to +85°C

The 74ACT367's tri-state outputs are controlled by an output enable (OE) input. When OE is low, the outputs are enabled, and the buffer passes the input signal to the output. When OE is high, the outputs are disabled and enter a high-impedance state, effectively disconnecting the buffer from the bus. This allows multiple devices to share the same bus lines without causing conflicts.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Microchip Technology
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess