EN
  • EN
  • DE

MDLSP2-10M-01

Part No MDLSP2-10M-01
Manufacturer Essentra Components
Catalog Board Supports
Description BRD SPT SNAP LOCK NYLON 10MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Holding Type Snap Lock
Mounting Snap Lock
Between Board Height 0.394" (10.00mm)
Length - Overall 0.760" (19.30mm)
Support Hole Diameter 0.138" (3.50mm)
Support Panel Thickness 0.065" (1.65mm)
Mounting Hole Diameter 0.138" (3.50mm)
Mounting Panel Thickness 0.065" (1.65mm)
Material Nylon
Win Source Part Number 208245-MDLSP2-10M-01
Ultra Librarian 3D Model Ultra Librarian MDLSP2-10M-01 CAD Model

Description

The Essentra Components snap lock mounting is a reliable and durable solution for hardware, fasteners, and accessories.

  • Material: It is constructed with nylon material and is designed with snap lock mounting, making it easy to install and remove.
  • Mounting Hole Diameter: 0.138 inches (3.50mm)
  • Support Hole Diameter: 0.138 inches (3.50mm)
  • Between Board Height: 0.394 inches (10.00mm)
  • Mounting Panel Thickness: 0.065 inches (1.65mm)
  • Overall Length: 0.760 inches (19.30mm), making it suitable for various applications.
  • Win Source Part Number: 208245-MDLSP2-10M-01

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Lowest to $0.2023
Essentra Components
CBS THREAD MALE 1 1/8"V-O NYLON
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 10MM
Lowest to $0.2814
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 3/4" / SELF RETAINING SPACERS
Lowest to $0.2839
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2814 $59.0940
505+ $0.2309 $116.6045
775+ $0.2238 $173.4450
1,070+ $0.2164 $231.5480
1,380+ $0.2093 $288.8340
1,850+ $0.1876 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,600 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess