The 54LS10 is a triple 3-input NAND gate from the 54LS series of logic gates, originally manufactured by National Semiconductor, now part of Texas Instruments. This device performs the logical NAND operation on three inputs, and it is characterized for operation over the full military temperature range. This gate is a popular building block in digital logic circuits due to its versatility and low power consumption.
Applications
- General Logic Circuits
- Digital Electronics
- Data Transmission
- Control Systems
- Signal Processing
Features
- Triple 3-Input NAND Gate
- Low Power Schottky (LS) Technology
- High Noise Immunity
- Operation from 4.5V to 5.5V
- Military Temperature Range Operation
Benefits
- Facilitates the implementation of complex logic functions.
- Minimizes power consumption in digital circuits.
- Ensures stable operation in noisy environments.
- Compatible with standard TTL logic levels.
- Guarantees performance across a wide temperature range.
Technical Specifications
The 54LS10 operates from a supply voltage (VCC) of 4.5V to 5.5V. It has a typical propagation delay of around 10 ns. The input low voltage (VIL) is typically 0.8V, and the input high voltage (VIH) is typically 2.0V. The output low voltage (VOL) is typically 0.4V, and the output high voltage (VOH) is typically 2.7V. The operating temperature range is -55°C to +125°C. It is available in a variety of packages, including DIP and surface-mount options. Its fan-out is typically 20 LS loads.