EN
  • EN
  • DE

54FCT273DMQB

Part No 54FCT273DMQB
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Description Octal D-Type Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1129250-54FCT273DMQB
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54FCT273DMQB CAD Model

Description

The 54FCT273DMQB is an Octal D-Type Flip-Flop with Clear manufactured by National Semiconductor, now part of Texas Instruments (TI). This device is part of the 54FCT family of Fast CMOS TTL-compatible logic devices, known for their high-speed performance and low power consumption. The 'DMQB' suffix typically indicates a ceramic dual-in-line package (CERDIP), designed for military and aerospace applications due to its enhanced reliability and temperature characteristics.

Applications

  • High-Speed Registers
  • Buffer Registers
  • Storage Elements
  • Memory Address Latches
  • Military and Aerospace Systems

Features

  • Octal D-Type Flip-Flop: Contains eight independent D-type flip-flops.
  • Positive-Edge Triggered: Data is loaded on the rising edge of the clock signal.
  • Direct Clear Input: Asynchronous clear input resets all flip-flops.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels.
  • Fast Propagation Delay: Provides high-speed performance for demanding applications.

Benefits

  • High-Speed Data Storage: Enables fast and reliable data storage.
  • Simplified System Design: Reduces component count by integrating eight flip-flops into one device.
  • Asynchronous Reset: Allows for immediate clearing of the register.
  • Easy Integration: TTL compatibility simplifies interfacing with other logic devices.
  • Reliable Operation: CERDIP package ensures robust performance in harsh environments.

Additional Details

The 54FCT273DMQB consists of eight independent D-type flip-flops that store data on the rising edge of the clock input. The asynchronous clear input allows for immediate resetting of all flip-flops, regardless of the clock signal. This feature is useful in applications requiring a quick reset. The CERDIP package provides excellent resistance to temperature variations and environmental factors. Refer to the official datasheet from Texas Instruments (TI) for detailed specifications, including propagation delays, power consumption, operating temperature range, and packaging dimensions. Proper decoupling capacitors are essential for minimizing noise and ensuring stable operation, especially in high-speed applications. The device is designed to operate within a specified voltage range, and adherence to these specifications is crucial for reliable performance.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess