EN
  • EN
  • DE

USB-6008

Part No USB-6008
Manufacturer National Instruments Corporation
Catalog Electronic Wholesale
Description 8 analog inputs at 12 or 14 bits,up to 48 kS/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Instruments Corporation
Win Source Part Number 1278346-USB-6008
Manufacturer Homepage www.NI.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB-6008 CAD Model

Description

The USB-6008 is a low-cost, multifunction data acquisition (DAQ) device from National Instruments. It provides basic analog I/O, digital I/O, and counter functionality through a USB interface, making it ideal for portable or desktop measurement applications.

Applications:

  • Data Logging: Recording sensor data over time for analysis and monitoring.
  • Simple Automation: Controlling external devices such as relays and actuators.
  • Educational Labs: Teaching fundamental data acquisition concepts.
  • Portable Measurements: Taking measurements in the field with a laptop.
  • Sensor Monitoring: Monitoring temperature, pressure, and other sensor outputs.

Features:

  • Analog Inputs: 8 single-ended or 4 differential analog inputs with 12-bit resolution.
  • Analog Output: 2 analog outputs with 12-bit resolution.
  • Digital I/O: 12 digital I/O lines, configurable as inputs or outputs.
  • Counter: 32-bit counter for counting events or measuring frequency.
  • USB Connectivity: Easy connection to a computer via USB.
  • Powered by USB: No external power supply required.
  • NI-DAQmx Driver: Compatible with the NI-DAQmx driver for easy programming.

Benefits:

  • Low Cost: Affordable solution for basic data acquisition needs.
  • Easy to Use: Simple setup and programming with NI-DAQmx.
  • Portable: Compact and USB-powered for mobile applications.
  • Versatile: Provides a range of analog and digital I/O capabilities.
  • Reliable: National Instruments quality and support.

Additional Details:

The USB-6008 typically comes in a small, lightweight enclosure. It is commonly used with LabVIEW, C, C++, and other programming languages via the NI-DAQmx driver. The analog input range is typically ±10 V, and the sampling rate is limited by the USB connection and the computer's processing power. It's important to note that the USB-6008 is not isolated, meaning that it's susceptible to ground loops and should be used carefully in electrically noisy environments. However, for simple, low-cost data acquisition tasks, it is an excellent solution. The device includes screw-terminal connectivity for easy sensor and signal connections, reducing the need for specialized cables or connectors. It supports both single-ended and differential analog input configurations, providing flexibility in signal measurement scenarios and helping to reduce noise interference. It operates over a specified temperature range (e.g., 0°C to 45°C) and humidity range.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess