EN
  • EN
  • DE

NAT9914BPQ

Part No NAT9914BPQ
Manufacturer National Instruments Corporation
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1171639-NAT9914BPQ
Categories Custom Parts
Manufacturer National Instruments Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAT9914BPQ CAD Model

Description

The NAT9914BPQ is a timing and synchronization module manufactured by National Instruments. It's designed for high-performance applications requiring precise timing and synchronization across multiple devices, often used in test and measurement, industrial automation, and scientific research.

Applications

  • Distributed measurement systems
  • Real-time control systems
  • Synchronized data acquisition
  • Phase-locked loop (PLL) applications
  • High-speed digital communication systems

Features

  • High-Precision Timing: Offers nanosecond-level timing resolution.
  • Synchronization: Enables synchronization of multiple devices over various networks.
  • IEEE 1588 Support: Compliant with the IEEE 1588 Precision Time Protocol (PTP).
  • Clock Distribution: Provides accurate clock distribution across a system.
  • Low Jitter: Minimizes timing jitter for improved accuracy.
  • Temperature Compensation: Maintains timing accuracy over a wide temperature range.

Benefits

  • Accurate Measurements: Ensures precise and reliable measurements in critical applications.
  • Improved System Performance: Enhances the performance of distributed systems through accurate synchronization.
  • Simplified Integration: Integrates seamlessly with National Instruments hardware and software platforms.
  • Reduced Development Time: Simplifies the development of synchronized systems with comprehensive software tools.
  • Increased Scalability: Allows for easy expansion of synchronized systems without compromising accuracy.

Additional Details

The NAT9914BPQ module leverages the IEEE 1588 Precision Time Protocol (PTP) to achieve accurate time synchronization across networked devices. It features advanced clock distribution capabilities, ensuring that all devices in the system receive a stable and accurate clock signal. The module's low jitter performance minimizes timing errors, resulting in improved measurement accuracy. Its temperature compensation feature maintains timing accuracy even in environments with varying temperatures. National Instruments provides a comprehensive suite of software tools, including LabVIEW, to simplify the development and deployment of synchronized systems using the NAT9914BPQ module. This module is essential for applications that demand the highest levels of timing accuracy and synchronization, such as aerospace testing, power grid monitoring, and scientific instrumentation.

You May Also Be Interested in

Intel
Need more? Email Us
NANYA
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Radiall USA, Inc.
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess