EN
  • EN
  • DE

NT6CL1024F32AP-H0

Part No NT6CL1024F32AP-H0
Manufacturer NANYA
Catalog DRAM
Description LPDDR3-2133 1Gx32 (32Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447194-NT6CL1024F32AP-H0
Manufacturer NANYA
Ultra Librarian 3D Model Ultra Librarian NT6CL1024F32AP-H0 CAD Model

Description

The NT6CL1024F32AP-H0 is a high-capacity LPDDR3 DRAM module produced by Nanya Technology, featuring a dense configuration of 1G x 32, resulting in a total storage capacity of 32 gigabits. Operating at a swift speed of 2133 Mbps, this memory module is engineered to meet the demands of bandwidth-intensive applications, providing rapid access to stored information and facilitating smooth, efficient operation in a variety of electronic devices. The LPDDR3 standard it employs emphasizes reduced power consumption without compromising on performance, making it particularly suited for portable devices where energy efficiency is paramount. Nanya’s focus on reliability and innovation is evident in this product, which is designed to offer developers the ability to create devices with extensive memory capabilities while maintaining low energy usage and superior performance, particularly in mobile phones, digital cameras, and similar high-use portable technology.

You May Also Be Interested in

Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $58.2090
ISSI, Integrated Silicon Solution Inc
SD 2Mx32 PC143
Need more? Email Us
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 200 MHz, Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256 k x 16 4Mbit
Need more? Email Us
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Industrial Temp(A)
Need more? Email Us
Hynix Semiconductor
SD 4Mx32 PC166 TSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 16Mx8-7E 133MHz
Lowest to $4.2672
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 200 MHz, Extended Temp
Need more? Email Us
Microchip Technology
SRAM 1024K 1.8V SPI SERIAL SRAM SQI EXT
Lowest to $3.9730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess