EN
  • EN
  • DE

NT5TU64M16GG-3CI

Part No NT5TU64M16GG-3CI
Manufacturer NANYA
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832894-NT5TU64M16GG-3CI
Ultra Librarian 3D Model Ultra Librarian NT5TU64M16GG-3CI CAD Model

Description

The NT5TU64M16GG-3CI is a 1Gb DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) component manufactured by Nanya Technology. This component is engineered for applications requiring a significant amount of memory and high-speed data transfer. It features a 64M x 16 organization, allowing for considerable data storage with rapid access times.

Applications

  • Desktop Computers
  • Laptop Computers
  • Graphics Cards
  • Networking Devices (Routers, Switches)
  • Embedded Systems

Features

  • Capacity: 1Gb (64M x 16 organization)
  • DDR2 Technology: Provides improved clock speeds and higher bandwidth compared to previous DDR generations.
  • Operating Frequency: Designed to operate at various frequencies, depending on the specific grade and implementation.
  • Data Rate: Delivers a high data rate for efficient data access and transfer.
  • Power Supply: Operates at a low voltage (typically 1.8V) for reduced power consumption and thermal output.
  • Interface: Employs a standard DDR2 interface, ensuring compatibility with a wide range of systems.
  • Package: Typically packaged in a FBGA (Fine-pitch Ball Grid Array) package, optimizing space utilization and thermal dissipation.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental friendliness.

Benefits

  • Enhanced System Performance: Enables faster data access and overall improved system responsiveness.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption, extending battery life in portable devices and reducing energy costs.
  • High Capacity: 1Gb capacity provides ample memory for demanding applications and large datasets.
  • Reliable Data Storage: DDR2 technology ensures data integrity and reliable storage and retrieval.
  • Improved Multitasking: Facilitates smooth multitasking by providing sufficient memory for running multiple applications concurrently.

Additional Details

The NT5TU64M16GG-3CI is built to meet the performance demands of modern computing applications, offering a balance of speed, capacity, and power efficiency. The specific timings, latency, and supported frequencies depend on the particular grade and revision of the module. Refer to the manufacturer's datasheet for comprehensive technical specifications and operational guidelines.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8549 $59.9529
50+ $2.3426 $117.1300
77+ $2.2693 $174.7361
106+ $2.1961 $232.7866
137+ $2.1230 $290.8510
183+ $1.9034 $348.3222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess