EN
  • EN
  • DE

NT5SV8M16HS-6KI

Part No NT5SV8M16HS-6KI
Manufacturer NANYA
Catalog SD
Description SD 8Mx16 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945838-NT5SV8M16HS-6KI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5SV8M16HS-6KI CAD Model

Description

The NANYA NT5SV8M16HS-6KI is a high-speed synchronous dynamic random-access memory (SDRAM), featuring a capacity of 128Mbits organized as 8M words x 16 bits x 1 bank. This SDRAM is designed for applications that require fast data access and moderate memory storage capabilities, making it suitable for various embedded systems and consumer electronics.

Applications:

  • Set-top boxes
  • Gaming consoles
  • Printers
  • Networking devices (e.g., routers, modems)
  • Industrial control systems

Features:

  • 128Mbit SDRAM
  • Organized as 8M words x 16 bits x 1 bank
  • Operating frequency up to 166 MHz
  • CAS Latency (CL) of 2 and 3 supported
  • Burst Length of 1, 2, 4, 8, or Full Page
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Auto Refresh and Self Refresh modes
  • Available in TSOP package

Benefits:

  • High Speed: Provides quick data access, improving system performance.
  • Moderate Capacity: Suitable for applications requiring a balance between memory size and cost.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall power consumption.
  • Easy Integration: Compatible with industry-standard SDRAM controllers and interfaces.
  • Reliable Performance: Designed to meet JEDEC standards for SDRAM devices.

Additional Details:

The NT5SV8M16HS-6KI supports various operating modes, including burst read/write operations, auto-refresh, and power-down modes to optimize power consumption. It is designed to meet the JEDEC standards for SDRAM devices, ensuring compatibility and reliability. The device's operating temperature typically ranges from 0°C to +70°C, making it suitable for various operating environments. Its combination of speed, capacity, and low power consumption makes it suitable for embedded systems and consumer electronics.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess