EN
  • EN
  • DE

NT5CC512M8BN-DI

Part No NT5CC512M8BN-DI
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940923-NT5CC512M8BN-DI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC512M8BN-DI CAD Model

Description

The NT5CC512M8BN-DI is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Nanya Technology Corporation. It's a memory component designed to provide high-speed data access for various applications, including desktop computers, laptops, embedded systems, and other devices where memory performance is critical. This particular module aims to strike a balance between capacity, speed, and power consumption, making it suitable for diverse computing needs.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Industrial PCs
  • Networking Equipment

Features:

  • Capacity: 512MB (512M x 8 configuration)
  • DDR3 Technology: Employs DDR3 architecture for high data transfer rates compared to previous generations.
  • Data Transfer Rate: Supports data transfer rates up to 1600 MT/s (Mega Transfers per second).
  • Operating Voltage: Operates at a low voltage of 1.5V, contributing to reduced power consumption and heat generation.
  • Interface: Standard DDR3 interface ensures broad compatibility with a variety of computing platforms.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for efficient thermal management and space optimization.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental friendliness.

Benefits:

  • Improved System Performance: High bandwidth and fast data transfer rates enhance overall system responsiveness and application performance.
  • Reduced Power Consumption: Low operating voltage contributes to energy savings and extended battery life in portable devices.
  • Enhanced Reliability: Designed and manufactured to meet strict reliability standards, ensuring stable and consistent operation.
  • Broad Compatibility: Standard DDR3 interface allows for easy integration into a wide range of systems.
  • Efficient Thermal Management: FBGA package facilitates effective heat dissipation, preventing overheating and ensuring long-term stability.

The NT5CC512M8BN-DI DDR3 SDRAM module is a reliable and efficient memory solution suitable for a wide range of applications. Its DDR3 architecture provides high bandwidth and low latency, while its low operating voltage helps reduce energy consumption. The FBGA package provides excellent thermal performance and optimizes space utilization. This memory module is an excellent choice for systems where performance, power efficiency, and reliability are critical considerations.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7708 $54.1664
18+ $5.5556 $100.0008
28+ $5.3820 $150.6960
39+ $5.2084 $203.1276
50+ $5.0347 $251.7350
67+ $4.5139 $302.4313
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess