EN
  • EN
  • DE

N2TU51216DG-3C

Part No N2TU51216DG-3C
Manufacturer NANYA
Catalog DDR
Description DDR2 32Mx16 PC 667
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941979-N2TU51216DG-3C
Series *
Ultra Librarian 3D Model Ultra Librarian N2TU51216DG-3C CAD Model

Description

The N2TU51216DG-3C is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA Technology. This memory component is designed to provide high-speed data access and storage for various applications. It's engineered to meet the demands of systems requiring efficient and reliable memory performance.

Applications

  • Desktop and Laptop Computers: Functions as the main system memory, enabling the execution of operating systems, software applications, and various tasks.
  • Graphics Cards: Provides memory for storing textures, framebuffers, and other graphical data critical for rendering images and video.
  • Gaming Consoles: Used as the primary memory for game execution, data storage, and overall system operation.
  • Networking Devices: Integrated into routers, switches, and other network infrastructure components to facilitate packet buffering and high-speed data processing.
  • Industrial Computing Systems: Employed in industrial control systems, embedded devices, and automation equipment requiring robust and high-performance memory solutions.

Features

  • High-Speed Data Transfer: Supports high clock frequencies, enabling rapid data transfer rates for efficient system operation.
  • Double Data Rate (DDR2) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the memory bandwidth.
  • Capacity: Offers a substantial memory capacity (512M x 16), allowing for storage of large datasets and supporting demanding applications.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for portable devices and systems where power conservation is essential.
  • Differential Clock Inputs (CK and /CK): Minimizes clock skew and enhances signal integrity for reliable operation.
  • Data Mask (DM) Function: Facilitates selective data writing, enabling byte-level control over memory writes.
  • Auto Refresh and Self Refresh Modes: Includes automatic and self-refresh capabilities to maintain data integrity and prevent data loss.

Benefits

  • Enhanced System Performance: Delivers increased system performance by enabling fast and efficient data access, reducing bottlenecks and improving overall responsiveness.
  • Improved Application Responsiveness: Allows for quicker loading times and seamless execution of applications, providing a smoother user experience.
  • Optimized Graphics Performance: Provides sufficient bandwidth for rendering complex graphics, textures, and video content, enhancing visual fidelity and performance.
  • Large Data Storage Capacity: Enables the storage of larger datasets and supports the operation of more complex applications, accommodating increasing memory demands.
  • Energy Efficiency: Contributes to longer battery life in portable devices and reduces energy consumption in desktop systems, promoting sustainability and cost savings.

Additional Details

The N2TU51216DG-3C operates at a voltage of 1.8V and complies with JEDEC standards for DDR2 SDRAM. It supports a variety of operating modes and timing parameters, which can be configured to optimize performance for specific applications. The module is typically available in a FBGA (Fine-pitch Ball Grid Array) package, offering a compact and reliable solution for high-density memory requirements. The "-3C" suffix specifies a particular speed grade and operating temperature range within the N2TU51216DG series, indicating its suitability for a range of environmental conditions.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess