EN
  • EN
  • DE

NT5CC256M8FN-DI

Part No NT5CC256M8FN-DI
Manufacturer NANYA
Catalog Misc Products
Description Commercial, Industrial and Automotive DDR3(L) 2Gb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832867-NT5CC256M8FN-DI
Ultra Librarian 3D Model Ultra Librarian NT5CC256M8FN-DI CAD Model

Description

The NT5CC256M8FN-DI is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module from NANYA, featuring a capacity of 2Gb (256M x 8) and operating at a low voltage of 1.35V. This module is designed for applications where power efficiency and reliable performance are crucial.

Applications:

  • Set-Top Boxes: Provides the memory needed for smooth video playback and application processing.
  • Smart TVs: Enhances the performance of smart TV functions and streaming capabilities.
  • Networking Devices: Used in routers and switches for buffering and processing network traffic.
  • Embedded Systems: Integrated into industrial and commercial embedded systems requiring reliable memory.
  • Thin Clients: Provides memory for virtual desktop environments.

Features:

  • Capacity: 2Gb (256M x 8).
  • DDR3L Technology: Provides high-speed data transfer with reduced power consumption.
  • Operating Voltage: 1.35V.
  • Data Rate: Supports data transfer rates up to 1600 MT/s.
  • Interface: Standard DDR3L interface for easy integration.
  • RoHS Compliance: Meets the Restriction of Hazardous Substances directive.
  • Lead-Free: Manufactured without lead, reducing environmental impact.

Benefits:

  • Improved System Responsiveness: High data transfer rates improve overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation helps extend battery life and reduce energy costs.
  • Stable and Reliable Performance: Designed for consistent and reliable operation in various environments.
  • Simplified Integration: Standard interface simplifies design and manufacturing processes.
  • Environmentally Friendly: RoHS compliance and lead-free manufacturing contribute to a greener environment.

Additional Details:

The NT5CC256M8FN-DI module is designed with advanced thermal management features to ensure stable performance even under heavy workloads. It incorporates built-in error correction capabilities to enhance data integrity and reliability. Rigorous testing during manufacturing ensures the module meets stringent quality standards. The compact design allows for integration into small form factor devices. The NT5CC256M8FN-DI is a reliable and efficient memory solution for a wide range of applications, balancing performance and power efficiency.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess