EN
  • EN
  • DE

NT5CB256M16EP-FL

Part No NT5CB256M16EP-FL
Manufacturer NANYA
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832847-NT5CB256M16EP-FL
Ultra Librarian 3D Model Ultra Librarian NT5CB256M16EP-FL CAD Model

Description

The NT5CB256M16EP-FL is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This module is designed to meet the demanding requirements of various applications that require high bandwidth and low latency memory solutions. It utilizes advanced technology to deliver reliable and efficient performance, making it suitable for a wide range of computing and embedded systems.

Applications

  • Desktop PCs and Laptops
  • Servers
  • Networking equipment (routers, switches)
  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment

Features

  • Capacity: 256Mb x 16
  • DDR3 Technology: Offers higher bandwidth and lower power consumption compared to DDR2.
  • Data Rate: Supports high data transfer rates, enhancing overall system performance.
  • Operating Voltage: Designed for low voltage operation, reducing power consumption and heat generation.
  • Lead-Free: Compliant with RoHS standards, ensuring environmental friendliness.
  • Clock Frequency: Operates at a specific clock frequency to synchronize data transfers.
  • FBGA Package: Uses a fine-pitch ball grid array package for improved signal integrity and thermal performance.

Benefits

  • Increased System Performance: Higher memory bandwidth translates to faster application loading and execution.
  • Reduced Power Consumption: Low voltage operation contributes to energy efficiency and longer battery life in portable devices.
  • Improved Reliability: Designed for stable and reliable operation in demanding environments.
  • Enhanced Multitasking: Provides ample memory capacity for handling multiple applications simultaneously.
  • Cost-Effective Solution: Offers a balance of performance and price, making it suitable for a wide range of applications.

Additional Details

The NT5CB256M16EP-FL DDR3 SDRAM module is designed with industry-standard specifications to ensure compatibility with various systems. It incorporates advanced features such as on-die termination (ODT) and dynamic calibration to optimize signal integrity and timing. The module is rigorously tested to meet strict quality standards, ensuring reliable performance and long-term durability. The specific speed grade and timing parameters for this module should be verified in the product datasheet to ensure proper compatibility with the target system. It supports various power-saving modes to further optimize energy consumption, making it suitable for battery-powered applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4693 $61.8772
8+ $12.6928 $101.5424
13+ $12.2961 $159.8493
17+ $11.8995 $202.2915
22+ $11.5028 $253.0616
30+ $10.3129 $309.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess