EN
  • EN
  • DE

NT5AD2048M4H3-JR

Part No NT5AD2048M4H3-JR
Manufacturer NANYA
Catalog DRAM
Description DDR4-3200 2Gx4 (8Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446459-NT5AD2048M4H3-JR
Manufacturer NANYA
Ultra Librarian 3D Model Ultra Librarian NT5AD2048M4H3-JR CAD Model

Description

Produced by Nanya, the NT5AD2048M4H3-JR is a DDR4 DRAM module that showcases the company's commitment to high-performance memory solutions. This module features a DDR4-3200 2Gx4 configuration, amounting to an 8Gb capacity, optimized for advanced computing systems that demand reliable, high-speed memory. As a specialist in memory technology, Nanya designed this product to deliver exceptional performance levels, supporting a wide range of applications from enterprise servers and data centers to high-end personal computers. The DDR4-3200 specification ensures rapid data throughput, crucial for applications that rely on speed and efficiency. Additionally, the NT5AD2048M4H3-JR is built with energy efficiency in mind, minimizing power consumption without sacrificing performance, reflecting Nanya’s dedication to sustainable and innovative memory solutions. This module's reliability and durability make it an excellent choice for users looking to enhance their system's capability with a trusted memory component.

You May Also Be Interested in

Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 200 MHz, Extended Temp
Need more? Email Us
Micron Technology Inc.
SD 8Mx32-8 FBGC
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256k x 36 4Mbit
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 512 k x 8 4Mbit
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 2Mx32 PC143
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256 k x 16 4Mbit
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256K x 16 4M
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 16Mx16 (256Mb), Leaded
Need more? Email Us
Fujitsu Electronics America, Inc.
SD 8Mx8-102 PC100 CL2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess