EN
  • EN
  • DE

WP20R24S05

Part No WP20R24S05
Manufacturer Murata Power Solutions Inc.
Catalog OEM Parts (T - Z)
Description 20 W, 18 -36 VDC Vin, Single Output, 5 VDC@4 A DC-DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024228-WP20R24S05
Categories OEM Parts(T-Z)
Manufacturer Murata Power Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP20R24S05 CAD Model

Description

The Murata Power Solutions WP20R24S05 is a 20W single output DC-DC converter designed for a wide range of industrial and telecommunications applications. This converter is part of Murata's extensive line of power solutions, known for their reliability, efficiency, and compact size.

Applications

  • Industrial control systems
  • Telecommunications equipment
  • Data acquisition systems
  • Mobile equipment
  • Distributed power architectures

Features

  • 20W single output
  • Wide input voltage range (18-36VDC)
  • 5VDC output voltage
  • High efficiency operation
  • Input to output isolation
  • Overvoltage and overcurrent protection

Benefits

  • Stable and reliable power source
  • Wide application compatibility
  • Efficient power conversion
  • Protection against voltage and current surges
  • Compact size for space-constrained applications

The WP20R24S05 provides a stable and reliable 5VDC output voltage from a wide input voltage range of 18-36VDC, making it suitable for applications where the input voltage may fluctuate. Its high efficiency operation minimizes power losses and reduces heat dissipation, contributing to energy-efficient systems. The input to output isolation ensures safety and prevents ground loops, while the overvoltage and overcurrent protection features protect the converter and the connected equipment from damage.

The converter's compact size allows for easy integration into space-constrained applications, such as mobile equipment and distributed power architectures. Its robust design ensures reliable operation in harsh industrial environments. The WP20R24S05 is designed to meet industry safety standards, providing a safe and reliable power solution for a wide range of applications.

Murata Power Solutions' commitment to quality and innovation ensures that the WP20R24S05 meets the demands of modern power systems, providing a balance of performance, efficiency, and reliability.

You May Also Be Interested in

Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess