EN
  • EN
  • DE

PWR-6201

Part No PWR-6201
Manufacturer Murata Power Solutions Inc.
Catalog OEM Parts (O - R)
Description 5.2 W, 10.8 -13.2 VDC Vin, Single Output, - 5.2 VDC@1 A DC-DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086437-PWR-6201
Categories OEM Parts(O-R)
Manufacturer Murata Power Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PWR-6201 CAD Model

Description

The PWR-6201 is a DC-DC converter manufactured by Murata Power Solutions Inc. These converters are designed to provide a regulated output voltage from a DC input voltage, making them essential components in various electronic devices and systems. The PWR-6201 is typically used for applications requiring efficient power conversion and isolation.

Applications:

  • Industrial automation
  • Telecommunications equipment
  • Medical devices
  • Transportation systems
  • Renewable energy systems
  • Distributed power architectures

Features:

  • Wide input voltage range
  • Regulated output voltage
  • High efficiency
  • Isolation between input and output
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Remote on/off control

Benefits:

  • Provides a stable and reliable power source for sensitive electronics.
  • Reduces power consumption and heat generation.
  • Protects the load from voltage spikes and transients.
  • Prevents damage to the converter and the load in case of faults.
  • Enables remote control of the converter's operation.
  • Offers flexibility in system design with a wide range of input and output voltage options.

Additional Details:

The PWR-6201 typically comes in a compact package suitable for PCB mounting. The isolation between the input and output circuits helps to prevent ground loops and improve system safety. The over-voltage, over-current, and short-circuit protection features ensure that the converter and the load are protected from damage in the event of a fault condition.

Key specifications often include:

  • Input Voltage Range: Varies depending on model (e.g., 9-36VDC, 18-75VDC)
  • Output Voltage: Varies depending on model (e.g., 3.3VDC, 5VDC, 12VDC, 15VDC)
  • Output Current: Varies depending on model (e.g., 1A, 2A, 3A)
  • Isolation Voltage: Typically 1500VDC or higher
  • Efficiency: Typically 80% to 90%
  • Operating Temperature Range: -40°C to +85°C

Murata Power Solutions is a leading manufacturer of DC-DC converters, and the PWR-6201 is a reliable choice for a wide range of applications requiring efficient and isolated power conversion. Its robust design and comprehensive protection features ensure stable and safe operation in demanding environments.

You May Also Be Interested in

Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Microchip Technology
Need more? Email Us
Thomas & Betts
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess