EN
  • EN
  • DE

ZXTN2080GQTA

Part No ZXTN2080GQTA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106427-ZXTN2080GQTA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZXTN2080GQTA CAD Model

Description

The ZXTN2080GQTA is a high-performance, energy-efficient NPN transistor from Diodes Incorporated, designed to cater to a wide range of electronic applications. This transistor is a testament to Diodes Incorporated's commitment to providing state-of-the-art semiconductor solutions that enhance the functionality and reliability of electronic systems.

Key Features

  • High Current Capability: The ZXTN2080GQTA is capable of handling continuous collector currents up to 7A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (VCE(sat)), this device ensures efficient operation with minimal power loss, making it ideal for power management circuits.
  • High Power Dissipation: This transistor can dissipate up to 3W of power, which allows for better thermal management in compact designs.
  • High HFE: The high current gain (HFE) of this device ensures amplified output for small input signals, which is crucial for signal processing applications.

Applications

The versatility of the ZXTN2080GQTA NPN transistor allows it to be used in a variety of applications including, but not limited to:

  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • Amplification stages in audio systems
  • Switching regulators
  • LED lighting solutions

Quality and Reliability

Diodes Incorporated ensures that the ZXTN2080GQTA meets the highest quality and reliability standards. The device is encapsulated in a compact SOT223 package, which not only provides excellent power dissipation but also ensures robustness and durability. The package is designed for easy mounting on PCBs, which simplifies the assembly process and reduces manufacturing costs.

Environmental Compliance

In line with global environmental standards, the ZXTN2080GQTA is RoHS compliant and free from harmful substances. This compliance underscores Diodes Incorporated's commitment to environmental sustainability while providing customers with safe and eco-friendly products.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess