EN
  • EN
  • DE

NDXD1212EC

Part No NDXD1212EC
Manufacturer Murata Power Solutions Inc.
Catalog HOT - SALES and EOL Components
Description Isolated 7.5W Wide Input Single & Dual Output DC/DC Converters | DC DC CONVERTER +/-12V 7W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Murata Power Solutions Inc.
Packaging Tube
Status Obsolete
Type Isolated Module
Number of Outputs 2
Voltage - Input (Minimum) 9V
Voltage - Input (Maximum) 18V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Maximum) 312mA, 312mA
Power (W) 7W
Voltage - Isolation 1kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 78%
Mounting Style Through Hole
Manufacturer Package 6-DIP Module
Parts Dimension 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm)
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 041908-NDXD1212EC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NDXD1212EC CAD Model

Description

The Murata Power Solutions Inc. Isolated Module 041908-NDXD1212EC is a through hole mounting style power supply with 1kV voltage isolation and 12V and -12V outputs.

  • Mounting Style: Through hole
  • Voltage Isolation: 1kV
  • Outputs: 12V and -12V
  • Efficiency: 78%
  • Maximum Output Current: 312mA
  • Applications: ITE (Commercial)
  • Package: 6-DIP Module
  • Operating Temperature: -40°C to 85°C
  • Package Quantity: 15
  • MSL Level: 1 (Unlimited)
  • Power: 7W
  • Voltage Input: 9V to 18V
  • Dimensions: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm)

You May Also Be Interested in

Vishay
Rectifier Diode Schottky 100V 1.5A 2-Pin SMA T/R / SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 2.1A SMA
Lowest to $0.1656
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $191.0448
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0392
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.9MHz 16Q-Factor Ceramic 0.16A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 2200NH5% 160MA 2.7
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Monolithic Power Systems Inc.
IC LAMP DRIVER 20-TSSOP EP
Lowest to $1.7106
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 25A 600VTO220AB
Lowest to $1.2822
Delta Electronics
Inductor RF Chip Wirewound 22uH 10% 7.96MHz 10Q-Factor Ferrite 0.25A 6Ohm DCR 0805 T/R / CHIP INDUCTOR 22.0UH10% 250MA 6.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess