EN
  • EN
  • DE

XM5060PE-SL1730

Part No XM5060PE-SL1730
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409866-XM5060PE-SL1730
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM5060PE-SL1730 CAD Model

Description

The XM5060PE-SL1730 is a product of Murata Electronics North America, specifically a MEMS gyroscope designed for measuring angular velocity. Its small size and robust performance make it suitable for a variety of applications requiring precise motion sensing.

Applications:

  • Agricultural machinery: Used in guidance and control systems for tractors and other farming equipment.
  • Construction equipment: Providing accurate orientation data for graders, excavators, and other heavy machinery.
  • Autonomous vehicles: Contributing to the navigation and control systems of self-driving cars and trucks.
  • Virtual reality (VR) headsets: Tracking head movements for immersive VR experiences.
  • Augmented reality (AR) applications: Enhancing the accuracy of object placement and tracking in AR environments.

Features:

  • High sensitivity: Detects even small changes in angular velocity.
  • Wide dynamic range: Operates accurately across a broad range of angular velocities.
  • Temperature compensation: Maintains stable performance over varying temperature conditions.
  • Digital output: Provides a clean and easily processed signal.
  • Low drift: Minimizes errors caused by long-term changes in sensor characteristics.

Benefits:

  • Improved precision in agricultural operations: Reduces waste and increases yields.
  • Safer and more efficient construction work: Enhances the accuracy and control of heavy machinery.
  • More reliable autonomous vehicle navigation: Improving the safety and performance of self-driving vehicles.
  • More immersive and realistic VR experiences: Enhancing the sense of presence in virtual environments.
  • More accurate and stable AR applications: Providing a more seamless and reliable augmented reality experience.

Additional Details:

The XM5060PE-SL1730 typically requires a supply voltage between 3.0V and 3.6V. It's designed to operate within a broad temperature range, usually spanning from -40°C to +85°C. The gyroscope's sensitivity, bias stability, and noise specifications are available in the Murata datasheet. Data is communicated through a digital interface, commonly SPI or I2C. The sensor is designed to withstand shock and vibration, ensuring dependable operation in harsh conditions. Proper sensor mounting and filtering techniques are critical for achieving optimal performance and minimizing noise. It's advisable to consult Murata's application notes and guidelines for optimal implementation.

You May Also Be Interested in

NEC
Lowest to $9.7932
NEC
Lowest to $89.8648
NEC
Lowest to $90.9990
NEC
Lowest to $291.2610
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $12.5125
NEC
Lowest to $84.4190
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess