EN
  • EN
  • DE

SK4-1A476M-RC

Part No SK4-1A476M-RC
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 324556-SK4-1A476M-RC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK4-1A476M-RC CAD Model

Description

The Elna America SK4-1A476M-RC is a high-quality electrolytic capacitor belonging to the Elna SK series. These capacitors are recognized for their dependability and performance in diverse electronic applications. The part number signifies a capacitance of 47µF (microfarads), a voltage rating of 10V (represented by 1A), and an M tolerance (±20%). The 'RC' likely identifies a specific package size or lead configuration.

Applications:

  • Power Supply Filtering: Frequently used in power supplies to minimize voltage ripples and ensure a stable DC voltage output.
  • Audio Equipment: Integrated into audio amplifiers, preamplifiers, and other audio circuitry for coupling, decoupling, and signal filtering to improve audio fidelity.
  • Consumer Electronics: Utilized in a broad spectrum of consumer electronics such as TVs, DVD players, and set-top boxes for filtering and energy storage functions.
  • Industrial Equipment: Incorporated into industrial control systems, power converters, and other industrial equipment that requires consistent and stable voltage regulation.
  • LED Lighting: Employed in LED drivers to stabilize current flow and enhance the longevity and steadiness of LED performance.

Features:

  • High Capacitance Value: Delivers a capacitance of 47µF, suitable for scenarios requiring substantial energy storage or filtering.
  • Low ESR (Equivalent Series Resistance): Offers low ESR, which reduces power dissipation and boosts overall circuit efficiency.
  • Long Lifespan: Engineered for lasting reliability, ensuring stable performance throughout an extended operational life.
  • High Ripple Current Capability: Capable of managing high ripple currents, rendering it apt for demanding applications.
  • Compact Size: Designed with a compact form factor, enabling straightforward integration into designs where space is limited.
  • Wide Operating Temperature Range: Functions effectively across a broad temperature spectrum, guaranteeing reliable performance under varying environmental conditions.

Benefits:

  • Stable Voltage Regulation: Ensures consistent voltage regulation, sustaining steady operational parameters for electronic circuits.
  • Improved Audio Quality: Refines audio quality by mitigating noise and distortion in audio systems.
  • Enhanced Power Supply Performance: Optimizes power supply performance by smoothing out voltage undulations and delivering stable DC voltage.
  • Increased Device Lifespan: Prolongs the service life of electronic devices by guaranteeing dependable and consistent operation.
  • Reduced Power Losses: Diminishes power losses owing to its minimal ESR, thereby improving overall circuit efficiency.
  • Reliable Performance: Provides robust performance under a wide range of conditions, ensuring the enduring stability of the electronic system.

Additional Details:

The Elna SK4-1A476M-RC electrolytic capacitor typically features a radial lead design. The standard operating temperature spectrum usually spans from -40°C to +85°C; however, consulting the detailed datasheet is essential to confirm this specification. Elna capacitors utilize electrolytes formulated for prolonged durability and stability. The physical dimensions of the capacitor will vary according to the RC package configuration, with specifics fully detailed within the datasheet. It is critical to review the datasheet for accurate information regarding ripple current rating, impedance figures, and leakage current to confirm compatibility with specific application demands.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess