EN
  • EN
  • DE

VCM11R180A300PTM00-50

Part No VCM11R180A300PTM00-50
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 397645-VCM11R180A300PTM00-50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VCM11R180A300PTM00-50 CAD Model

Description

The VCM11R180A300PTM00-50 is a Murata Electronics North America chip inductor, part of the VCM series, designed for high-frequency applications. These inductors are characterized by their miniature size and high-performance capabilities, making them suitable for impedance matching, filtering, and resonance circuits.

Applications

  • RF Modules: Utilized in RF front-end modules for impedance matching purposes.
  • Wireless Communication Devices: Integrated into smartphones, tablets, and similar devices for effective filtering and signal conditioning.
  • High-Frequency Circuits: Employed in circuits that operate at elevated frequencies, commonly found in network equipment.
  • Mobile Phones: Integrated into antenna matching networks to optimize signal transmission and reception efficiency.
  • Bluetooth Modules: Well-suited for a variety of Bluetooth applications that demand small, high-performance inductors.

Features

  • Compact Size: Offers a small footprint, making it ideal for applications where space is a constraint.
  • High Q Value: Provides excellent performance with minimal signal loss, ensuring efficient operation.
  • Precise Tolerance: Ensures consistent performance across a broad spectrum of operating conditions, enhancing reliability.
  • Exceptional SRF: Exhibits a high self-resonant frequency, making it particularly useful for high-frequency applications.
  • RoHS Compliance: Adheres to environmental standards, guaranteeing it is free from hazardous substances.

Benefits

  • Enhanced Signal Quality: The high Q value minimizes signal loss, resulting in a marked improvement in overall signal quality.
  • Reduced Board Space Requirements: The small size allows for more densely packed circuit designs, leading to a reduction in board space needs.
  • Consistent Performance: Precise tolerance ensures reliable and consistent performance, thereby improving the overall reliability of the final product.
  • Optimized Circuit Performance: The excellent SRF contributes to optimizing circuit performance at high frequencies, ensuring efficient operation.
  • Environmental Responsibility: RoHS compliance ensures that the product is environmentally friendly and meets relevant environmental standards.

Technical Specifications:

  • Inductance: Typically 18nH (Confirm the precise value from the datasheet).
  • Inductance Tolerance: Refer to the datasheet for specific details.
  • Self-Resonant Frequency (SRF): Consult the datasheet for the exact parameter.
  • Q Factor: High Q value ensures minimal signal loss (consult the datasheet for precise specifications).
  • Operating Temperature Range: Generally falls between -55°C and +125°C (Confirm via the datasheet).
  • DC Resistance (DCR): See the datasheet for exact details.

This Murata inductor is manufactured using sophisticated techniques and premium materials to deliver dependable performance in demanding applications. The 00-50 suffix likely indicates specific packaging or quality control requirements applied by Murata.

You May Also Be Interested in

NEC
Lowest to $89.8648
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $291.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess