EN
  • EN
  • DE

TZB4Z03BA110T00

Part No TZB4Z03BA110T00
Manufacturer Murata Electronics North America
Catalog Trimmers, Variable Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Trimmers,Variable Capacitors
Manufacturer Murata Electronics North America
Win Source Part Number 397372-TZB4Z03BA110T00
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TZB4Z03BA110T00 CAD Model

Description

The TZB4Z03BA110T00 is a trimmer capacitor, manufactured by Murata Electronics North America. Trimmer capacitors are variable capacitors used to initially set the capacitance value in a circuit during manufacturing or servicing. They are designed for infrequent adjustment.

Applications:

  • RF Circuits: Commonly used in radio frequency circuits for fine-tuning resonant frequencies, matching impedances, and adjusting filter characteristics.
  • Oscillators: Used in various types of oscillators to adjust the oscillation frequency to the desired value.
  • Filters: Employed in both active and passive filter circuits for fine-tuning the cutoff frequency or bandwidth.
  • Impedance Matching Networks: Used to match the impedance of different circuit sections to maximize power transfer and minimize signal reflections.
  • Calibration Equipment: Used in calibration instruments to provide precise adjustments of capacitance for accurate measurements.

Features:

  • High Q-Factor: The capacitor exhibits a high Q-factor, indicating low losses and efficient energy storage, which is crucial in RF applications.
  • Stable Performance: Offers stable capacitance over a wide range of operating temperatures and frequencies, ensuring reliable circuit operation.
  • Precise Adjustability: Provides fine-grained adjustment of capacitance, allowing for precise tuning of circuits.
  • Compact Size: Designed for space-constrained applications, enabling integration into small electronic devices.
  • RoHS Compliance: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Optimized Circuit Performance: Enables precise tuning of circuits, leading to improved performance, stability, and efficiency.
  • Reduced Signal Loss: High Q-factor minimizes signal loss, resulting in better signal-to-noise ratio and improved overall circuit performance.
  • Enhanced Reliability: Stable capacitance over a wide range of operating conditions ensures reliable and consistent circuit operation.
  • Space Saving: Compact size allows for integration into small electronic devices, enabling miniaturization of designs.
  • Environmental Friendliness: RoHS compliance ensures that the product is free of hazardous substances, making it environmentally responsible.

For specific details on capacitance range, voltage rating, and other critical parameters, refer to the manufacturer's datasheet.

You May Also Be Interested in

EW Electronics
CAP TRIM 8.0-29PF 100V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 16-100PF 175V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
Need more? Email Us
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Knowles Johanson Manufacturing
CAP FILM TRIM
Lowest to $4.8048
Sprague-Goodman
CAP TRIMMER 0.35-3.5PF 250V TH
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 2.5-10PF 250V SMD
Lowest to $10.1866
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess