EN
  • EN
  • DE

WI322522-1R5J

Part No WI322522-1R5J
Manufacturer Taiyo Yuden
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104682-WI322522-1R5J
Categories OEM Parts(T-Z)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WI322522-1R5J CAD Model

Description

The WI322522-1R5J is a wire-wound chip inductor manufactured by Taiyo Yuden. This inductor is designed for use in high-frequency circuits and is characterized by its high Q-factor and stable inductance. It is commonly used in RF applications, power supplies, and impedance matching circuits.

Applications

  • RF Circuits: Used in impedance matching, filtering, and tuning circuits in RF applications.
  • Power Supplies: Employed in DC-DC converters and power management circuits for energy storage and filtering.
  • Wireless Communication: Utilized in wireless communication devices such as smartphones and tablets for signal processing.
  • Consumer Electronics: Found in various consumer electronic devices for signal filtering and impedance matching.
  • Industrial Equipment: Used in industrial control systems for signal filtering and noise reduction.

Features

  • High Q-Factor: Provides a high Q-factor, resulting in low energy loss and high efficiency in high-frequency circuits.
  • Stable Inductance: Offers stable inductance over a wide range of frequencies and temperatures.
  • Wire-Wound Construction: Features a wire-wound construction, ensuring high current handling capability and reliable performance.
  • Compact Size: Its compact size allows for high-density mounting on printed circuit boards.
  • RoHS Compliant: Complies with environmental standards for lead-free manufacturing.

Benefits

  • Improved Signal Integrity: Enhances the performance of RF and high-frequency circuits by minimizing signal distortion.
  • Efficient Power Conversion: Facilitates efficient energy storage and filtering in power supplies, reducing energy waste.
  • Reliable Performance: Offers consistent and stable inductance, ensuring reliable operation of electronic circuits.
  • Space-Saving Design: Enables compact and efficient circuit designs, reducing the overall size and cost of electronic devices.
  • Environmental Compliance: Meets environmental regulations, ensuring that the product is safe and environmentally friendly.

Additional Details

The WI322522-1R5J has an inductance value of 1.5μH. It features a high self-resonant frequency and low DC resistance, making it suitable for a wide range of applications. The inductor is designed to withstand high temperatures and humidity, ensuring reliable performance in harsh environments. Its compact size and robust construction make it an ideal choice for demanding applications in various industries.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess