EN
  • EN
  • DE

TZ03R300FR169

Part No TZ03R300FR169
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 384210-TZ03R300FR169
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZ03R300FR169 CAD Model

Description

The TZ03R300FR169 is a transient voltage suppressor (TVS) diode manufactured by Murata Electronics North America. It is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and laptops to protect I/O ports (USB, HDMI) and power supplies from ESD and voltage surges.
  • Automotive Electronics: Protects automotive control units (ECUs), infotainment systems, and sensor interfaces from voltage transients in the vehicle's electrical system.
  • Industrial Equipment: Safeguards industrial control systems, programmable logic controllers (PLCs), and communication interfaces from voltage surges and ESD in harsh industrial environments.
  • Telecommunications: Protects network interfaces, modems, and routers from lightning-induced surges and ESD events.
  • Medical Devices: Used in patient monitoring systems and diagnostic devices to protect sensitive electronics from voltage transients.

Features

  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Small Footprint: Compact size allows for easy integration into space-constrained applications.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Enhanced System Reliability: Prevents voltage transients from damaging sensitive electronic components, improving overall system robustness.
  • Reduced Downtime: Minimizes the risk of equipment failure due to voltage surges, leading to less downtime and maintenance costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from the damaging effects of ESD and voltage transients.
  • Compliance with Safety Standards: Helps meet regulatory requirements for ESD protection and surge immunity.
  • Cost Savings: Prevents costly repairs and replacements of damaged components due to voltage surges.

Additional Details

The TZ03R300FR169 is typically packaged in a small surface-mount device (SMD) package for automated assembly. The specific clamping voltage and surge current ratings will depend on the exact specifications of the diode. It is crucial to consult the datasheet to verify that the diode's characteristics are suitable for the intended application. The diode is designed for unidirectional protection, meaning it clamps voltage transients in one direction only. The reverse standoff voltage determines the maximum voltage the diode can withstand without conducting. The clamping voltage specifies the maximum voltage the diode will allow to pass through during a transient event. The peak pulse current indicates the maximum surge current the diode can safely handle.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess